Ultrasonic clamp-on flowmeter for heatmeter applications with ±0.5% to ±3% measuring accuracy, supporting pipe outside diameters from d13 to d300 mm, powered by 24 V DC, and featuring Modbus and pulse output. Equipped with an external wall-mount head unit with backlit graphic display, two integrated Pt100 temperature sensors for automatic energy calculation, and no datalogger or USB interface. Includes a 5 m cable and weighs 4.888 kg.
Ultrasonic clamp-on reference measurement. Heatmeter version (HM) with digital communication & datalogger options
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159300396 |
| Product Name | Measurement - Flow - ultrasonic-Flow-meters |
| Meter Technology | Ultrasonic |