Type 2551 Magmeter; Display Version with relays, integral mount, for pipe sizes DN250 to DN900 (10 to 36 in), with PVDF body and Hastelloy C electrodes, 4-20mA output, operating flow range 0.05 to 10 m/s, maximum pressure rating 10.3 bar at 25 °C, FKM O-rings standard, requires Signet installation fittings.
Type 2551 Magmeter; Display Version with relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001455 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |