The 2581 FlowtraMag® meter is a magnetic flowmeter with no moving parts, designed for flow measurement in applications such as final effluent lines, wellheads, and skids. It features a PVC body with Hastelloy C electrodes and EPDM O-ring seals, a DN40 bore size, and union end connections. The device offers configurable outputs including frequency, digital (S³L), and 4 to 20 mA analog signals in both passive and active modes, with ±1% of reading accuracy. It includes partially filled pipe detection, reverse flow direction configuration via Bluetooth® App, and Bluetooth® 4.2 support for iOS and Android configuration. The meter is factory calibrated with a certificate.
EPDM O-Ring, Union
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001986 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |