Type 2551 Magmeter; Blind Version with PVDF body, titanium electrode, 4-20mA communication, and nominal pipe size range of 5.0 to 8.0 inches. Installs into DN15 to DN900 pipes, operates at flow rates of 0.05 to 10 m/s, and is rated for maximum pressure of 10.3 bar at 25 °C. Powered by 21.6 to 26.4 VDC with a maximum current draw of 22.1 mA. Requires Signet installation fittings and uses FKM O-rings as standard. Integral mounting style.
Type 2551 Magmeter; Blind Version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001260 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |