Type 8150 Battery Powered Flow Totalizer with a 4-digit upper and 8-digit lower display, designed for use with 515 and 525 Flow Sensors, powered by two 3.6V lithium thionyl chloride AA batteries with a nominal 4-year life. The unit includes no relay or current output. This part number corresponds to the 3-8150-P1 with integrated 3-8510-P1 sensor, identified by sensor code 159 000 932.
Type 8150 Battery Powered Flow Totalizer
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159000932 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |