General Pipe Cleaners Drain Cleaner Spin-Drive®

Description
Clear 2′ to 4′ drain lines with the compact Spin Drive Model 400. This hand operated unit is equipped with Flexicore® wire rope center cables, assuring long life, as well as the right strength and flexibility. A large crank on the back of the drum gives you powerful leverage, and after a couple of turns, you’ll have the speed and momentum to break through a stubborn stoppage. The drum is made of heavy gauge steel and is treated for rust resistance. Three holes are punched in the drum for quick cleaning and drying of the cable. The drum turns easily on self-aligning oilite bearings mounted front and rear. A convenient carrying handle is mounted on the drum for easier portability. The drum can hold up to 75 ft. of 1/2′ Flexicore cable.
Datasheet
Description
Clear 2′ to 4′ drain lines with the compact Spin Drive Model 400. This hand operated unit is equipped with Flexicore® wire rope center cables, assuring long life, as well as the right strength and flexibility. A large crank on the back of the drum gives you powerful leverage, and after a couple of turns, you’ll have the speed and momentum to break through a stubborn stoppage. The drum is made of heavy gauge steel and is treated for rust resistance. Three holes are punched in the drum for quick cleaning and drying of the cable. The drum turns easily on self-aligning oilite bearings mounted front and rear. A convenient carrying handle is mounted on the drum for easier portability. The drum can hold up to 75 ft. of 1/2′ Flexicore cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Cleaner - Spin-Drive® - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Cleaner
Spin-Drive®
Drain Cleaner Spin-Drive®
Clear 2′ to 4′ drain lines with the compact Spin Drive Model 400. This hand operated unit is equipped with Flexicore® wire rope center cables, assuring long life, as well as the right strength and flexibility. A large crank on the back of the drum gives you powerful leverage, and after a couple of turns, you’ll have the speed and momentum to break through a stubborn stoppage. The drum is made of heavy gauge steel and is treated for rust resistance. Three holes are punched in the drum for quick cleaning and drying of the cable. The drum turns easily on self-aligning oilite bearings mounted front and rear. A convenient carrying handle is mounted on the drum for easier portability. The drum can hold up to 75 ft. of 1/2′ Flexicore cable.

Clear 2″ to 4″ drain lines with the compact Spin Drive Model 400. This hand operated unit is equipped with Flexicore® wire rope center cables, assuring long life, as well as the right strength and flexibility. A large crank on the back of the drum gives you powerful leverage, and after a couple of turns, you’ll have the speed and momentum to break through a stubborn stoppage. The drum is made of heavy gauge steel and is treated for rust resistance. Three holes are punched in the drum for quick cleaning and drying of the cable. The drum turns easily on self-aligning oilite bearings mounted front and rear. A convenient carrying handle is mounted on the drum for easier portability. The drum can hold up to 75 ft. of 1/2″ Flexicore cable.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Spin-Drive®
Product Name Drain Cleaner
Drain Cleaning Machinery Type Manual
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher For Jetter, Drainjet®-Pro, 1.5
Specs
Pipe Diameter (Nominal) 1.38 to 2.5 inch (34.92 to 63.5 mm)
View Details
Drain Cleaner - Mini-Rooter XP ™ - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 75 ft (229 dm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 5
Specs
Pipe Diameter (Nominal) 5 to 8 inch (127 to 203 mm)
View Details
Drain Cleaner - Root 66® - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 125 to 150 ft (381 to 457 dm)
View Details