General Pipe Cleaners Drain Cleaner Root 66®

Description
The Root 66® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power. Look at its versatility. You can drive 5/8" cables for lines up to 3" and 7/8" cables for 4" lines – and you can switch from one to the other in seconds, without touching the jaws, without an adapter, without tools. And for sink drain work, slip on a drum that holds smaller cables. To operate, just feed a cable into the line and slide the back end into the machine. The excess cable goes into a guide tube. Turn on the sealed motor, press down on the handle, and the Root 66 starts spinning the cable at 400 rpm. The cable stops rotating as soon as you lift the handle, so there’s no additional torque buildup. When using a drum for small drain work, the drum stops turning when you lift the handle to the neutral position. The Root 66 has a wide four point base for greater stability. Its interlocking tubular construction also gives it excellent durability. To protect the gears from dirt and for easier cleaning, the machine has two internal plastic shields. A ground fault circuit interrupter is standard equipment.
Datasheet
Description
The Root 66® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power. Look at its versatility. You can drive 5/8" cables for lines up to 3" and 7/8" cables for 4" lines – and you can switch from one to the other in seconds, without touching the jaws, without an adapter, without tools. And for sink drain work, slip on a drum that holds smaller cables. To operate, just feed a cable into the line and slide the back end into the machine. The excess cable goes into a guide tube. Turn on the sealed motor, press down on the handle, and the Root 66 starts spinning the cable at 400 rpm. The cable stops rotating as soon as you lift the handle, so there’s no additional torque buildup. When using a drum for small drain work, the drum stops turning when you lift the handle to the neutral position. The Root 66 has a wide four point base for greater stability. Its interlocking tubular construction also gives it excellent durability. To protect the gears from dirt and for easier cleaning, the machine has two internal plastic shields. A ground fault circuit interrupter is standard equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Cleaner - Root 66® - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Cleaner
Root 66®
Drain Cleaner Root 66®
The Root 66® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power. Look at its versatility. You can drive 5/8" cables for lines up to 3" and 7/8" cables for 4" lines – and you can switch from one to the other in seconds, without touching the jaws, without an adapter, without tools. And for sink drain work, slip on a drum that holds smaller cables. To operate, just feed a cable into the line and slide the back end into the machine. The excess cable goes into a guide tube. Turn on the sealed motor, press down on the handle, and the Root 66 starts spinning the cable at 400 rpm. The cable stops rotating as soon as you lift the handle, so there’s no additional torque buildup. When using a drum for small drain work, the drum stops turning when you lift the handle to the neutral position. The Root 66 has a wide four point base for greater stability. Its interlocking tubular construction also gives it excellent durability. To protect the gears from dirt and for easier cleaning, the machine has two internal plastic shields. A ground fault circuit interrupter is standard equipment.

The Root 66® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power.
Look at its versatility. You can drive 5/8" cables for lines up to 3" and 7/8" cables for 4" lines – and you can switch from one to the other in seconds, without touching the jaws, without an adapter, without tools. And for sink drain work, slip on a drum that holds smaller cables.
To operate, just feed a cable into the line and slide the back end into the machine. The excess cable goes into a guide tube. Turn on the sealed motor, press down on the handle, and the Root 66 starts spinning the cable at 400 rpm.
The cable stops rotating as soon as you lift the handle, so there’s no additional torque buildup. When using a drum for small drain work, the drum stops turning when you lift the handle to the neutral position.
The Root 66 has a wide four point base for greater stability. Its interlocking tubular construction also gives it excellent durability. To protect the gears from dirt and for easier cleaning, the machine has two internal plastic shields. A ground fault circuit interrupter is standard equipment.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Root 66®
Product Name Drain Cleaner
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 125 to 150 ft (381 to 457 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 6 inch (102 to 152 mm)
View Details
Drain Cleaner - Mini-Rooter XP ™ - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 75 ft (229 dm)
View Details
Flusher, Sewer, Heavy Duty, Hydr, Muni Style, 4
Specs
Pipe Diameter (Nominal) 4 to 12 inch (102 to 305 mm)
View Details
Root Cutter -  Drain Cleaner - Metro® - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 3 to 6 inch (76.2 to 152 mm)
Flexible Cable Length 75 ft (229 dm)
View Details