General Pipe Cleaners Drain Cleaner Mini-Rooter XP ™

Description
The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the power cord and foot pedal can be stowed away on convenient cord wraps. The XP gives you extra performance and value, enabling you to clear clogged drain lines from 1-1/4" to 4" in diameter with just one machine. The drum easily holds 75 feet of 3/8" or 1/2" cable and features a free floating inner drum with an integral distributor tube to help prevent cable tangling. By switching to the optional J-Drum or dual drum you can handle smaller drain lines. You’ll want to equip your XP with a power cable feed too. It makes a lot of tough jobs go much easier. Even with the power cable feed option, the drum is a snap to remove, taking less than a minute. Of course the XP comes with an air foot pedal and ground fault circuit interrupter for safety, and General’s patented Flexicore wire rope center cable for durability.
Datasheet
Description
The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the power cord and foot pedal can be stowed away on convenient cord wraps. The XP gives you extra performance and value, enabling you to clear clogged drain lines from 1-1/4" to 4" in diameter with just one machine. The drum easily holds 75 feet of 3/8" or 1/2" cable and features a free floating inner drum with an integral distributor tube to help prevent cable tangling. By switching to the optional J-Drum or dual drum you can handle smaller drain lines. You’ll want to equip your XP with a power cable feed too. It makes a lot of tough jobs go much easier. Even with the power cable feed option, the drum is a snap to remove, taking less than a minute. Of course the XP comes with an air foot pedal and ground fault circuit interrupter for safety, and General’s patented Flexicore wire rope center cable for durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Cleaner - Mini-Rooter XP ™ - General Pipe Cleaners
McKees Rocks, PA, United States
Drain Cleaner
Mini-Rooter XP ™
Drain Cleaner Mini-Rooter XP ™
The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the power cord and foot pedal can be stowed away on convenient cord wraps. The XP gives you extra performance and value, enabling you to clear clogged drain lines from 1-1/4" to 4" in diameter with just one machine. The drum easily holds 75 feet of 3/8" or 1/2" cable and features a free floating inner drum with an integral distributor tube to help prevent cable tangling. By switching to the optional J-Drum or dual drum you can handle smaller drain lines. You’ll want to equip your XP with a power cable feed too. It makes a lot of tough jobs go much easier. Even with the power cable feed option, the drum is a snap to remove, taking less than a minute. Of course the XP comes with an air foot pedal and ground fault circuit interrupter for safety, and General’s patented Flexicore wire rope center cable for durability.

The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the power cord and foot pedal can be stowed away on convenient cord wraps.

The XP gives you extra performance and value, enabling you to clear clogged drain lines from 1-1/4" to 4" in diameter with just one machine. The drum easily holds 75 feet of 3/8" or 1/2" cable and features a free floating inner drum with an integral distributor tube to help prevent cable tangling. By switching to the optional J-Drum or dual drum you can handle smaller drain lines.

You’ll want to equip your XP with a power cable feed too. It makes a lot of tough jobs go much easier. Even with the power cable feed option, the drum is a snap to remove, taking less than a minute.
Of course the XP comes with an air foot pedal and ground fault circuit interrupter for safety, and General’s patented Flexicore wire rope center cable for durability.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Drain Cleaning Machines
Product Number Mini-Rooter XP ™
Product Name Drain Cleaner
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.25 to 4 inch (31.75 to 102 mm)
Flexible Cable Length 75 ft (229 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Drain Flusher, Dr Fixit®, 3
Specs
Pipe Diameter (Nominal) 3 to 6 inch (76.2 to 152 mm)
View Details
Drain Rooter -  Drain Cleaner - I-95™ - General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Electric
Pipe Diameter (Nominal) 1.5 to 4 inch (38.1 to 102 mm)
Flexible Cable Length 125 to 150 ft (381 to 457 dm)
View Details
Drain Flusher, Professional, Drainjet®, 2.5
Specs
Pipe Diameter (Nominal) 2.5 to 3 inch (63.5 to 76.2 mm)
View Details
Drain Cleaner - Spin-Drive® - General Pipe Cleaners
General Pipe Cleaners
Specs
Drain Cleaning Machinery Type Manual
Flexible Cable Length 50 ft (152 dm)
Features Interchangeable Cutter; Stationary
View Details