General Pipe Cleaners Datasheets for Drain Cleaning Machines
Drain cleaning machines are mechanical devices for alleviating clogs in drains.
Drain Cleaning Machines: Learn more
| Product Name | Notes |
|---|---|
| Performance, Durability, Portability Improved Performance The new Sewerooter T-4 does a better job of clearing inside drain lines up to 100 ft. long with 9/16” Flexicore cable. It has more... | |
| Clear 2″ to 4″ drain lines with the compact Spin Drive Model 400. This hand operated unit is equipped with Flexicore® wire rope center cables, assuring long life, as well... | |
| Contractors know that the Speedrooter 92® really can take a beating – from its frame braced at key stress points, to General’s exclusive Flexicore® wire rope center cable that’s so... | |
| Don’t be fooled by imitations! Over 50 years of technical advancements make the rugged, all-metal Kinetic Water Ram® the choice for quickly clearing clogged drains. Just pump it up, insert... | |
| Equipped with a variable speed power cable feed and variable speed motor, the Drain-Rooter PH makes drain cleaning jobs cleaner and easier. The Drain-Rooter PH feeds and retrieves the cable... | |
| General Pipe Cleaners Teletube® Urinal Auger™ gets though urinals where other snakes can’t. The specially designed spring has the toughness and flexibility to negotiate tight urinal bends. The Telescoping Teletube... | |
| Here’s a sectional cable machine that drives 7/8" and 5/8" sections – or even 5/16" cables for small drain work. You can switch from 7/8" to 5/8" and back by... | |
| Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10″ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up... | |
| Looking for a cleaner way to clean drains? This drain cleaning machine is the answer. Light and powerful for its size, the Model DRZ and Model DRZ-PH are ideal for... | |
| The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to... | |
| The Root 66® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power. Look at its versatility. You can drive 5/8" cables for... | |
| The Super-Vee® offers you a complete system for cleaning drain lines through 3” in diameter. With a variety of cables, cutter and accessories available, you have the right combination for... | |
| The Metro is a tough root cutting machine in a compact, lightweight package, at a price that’s easy on tight budgets. With 75 feet of 5/8″ cable it handles roots... | |
| The Model 88 is almost as easy to run as a lawn mower. You push eight or ten foot cable sections into the line until you reach some resistance. Then... | |
| The Model E gasoline powered Rodrunner is ideal for cleaning long runs up to 500 ft. down the line. It can be coupled to either 10 ft. sectional cables to... | |
| The Rodrunner offers all the features that contractors like in a sectional sewer cleaner – light weight, high speed cable rotation, and short, quick-coupling cables. Two Way Operation Most often,... | |
| This inexpensive, light weight machine has lots of time-saving features. For instance, you can remove the drum in seconds for more portability or to switch to a different diameter cable... | |
| We’ve miniaturized our big machine power cable feed and put it on the Super-Vee to give you feeding speed and convenience you haven’t seen before in a hand-held power drain... | |
| With easily interchangeable drums, the Speedrooter XL gives you long distance clog-busting power in 3" to 10" lines – up to 200 feet. The rugged, easy-to-maneuver Speedrooter XL sports a... |