General Pipe Cleaners Datasheets for Pressure Washers
Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
Pressure Washers: Learn more
| Product Name | Notes |
|---|---|
| Built to take heavy use and abuse, the powerful JM-3000 is great for clearing large lines and long runs. A heavy duty 3000 psi, 4 gpm triplex pump with Vibra-pulse® | |
| The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at... | |
| The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives... | |
| The JM-2900 is an economical alternative to larger gas jets. It’s lighter and more maneuverable, yet maintains the same pressure and flow rate of its big brothers. It’s driven by... | |
| The JM-3055 has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose... | |
| The lightweight, compact JM-1000 Mini-Jet gives you 1500 psi of cleaning power, yet weighs just 22 lbs. Clear grease, sand, and ice from 1-1/2" to 3" lines. The pump and... | |
| The powerful JM-1450 electric water jet gives you as much pressure as you can get from an electric jet. It generates 1500 psi at 1.7 gallons per minute, yet only... |