Suttner America Company Threaded Nozzle 820901509

Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
Description
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Suppliers

Company
Product
Description
Supplier Links
Threaded Nozzle - 820901509 - Suttner America Company
Dubuque, IA, USA
Threaded Nozzle
820901509
Threaded Nozzle 820901509
Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."

Supplier's Site

Technical Specifications

  Suttner America Company
Product Category Pressure Washers
Product Number 820901509
Product Name Threaded Nozzle
Operation Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Portable Pressure Washer - PW3100 - Husqvarna
Specs
Water Pressure 3100 psi (2182 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Consumer Pressure Washers (gasoline, electric) -  - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1400 to 4000 psi (985 to 2815 m H2O)
View Details
ST-001 Stainless Steel Lance - 70004572 - Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details
electric wall mount direct drive models - WM/EE4020G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 2000 psi (1408 m H2O)
Power 6.0 HP
View Details