General Pipe Cleaners Sewer Inspection Camera Gen-Eye X-POD Plus®

Description
The new Gen-Eye X-POD Plus® sewer camera system now includes the Gen-Pack™ battery adapter, Wi-Fi transmitter, and an on-screen distance counter as standard equipment to boost productivity and profitability! Depending on battery type and settings, the built-in Gen-Pack battery adapter lets you operate the camera system for up to 12 hours in remote locations with limited access to power. Fuse-protected to safeguard your equipment investment, the Gen-Pack battery adapter is also available separately. Compatible with Milwaukee M18 battery or equivalent. Battery and charger are not included. X-POD Plus makes recording and sharing inspections easier. You can record videos and photos on a flash drive using the USB port or send the recording to your customers via your smartphone or tablet with the built-in Wi-Fi transmitter. The on-screen distance counter shows how far the camera has traveled down a line – in feet or meters. And for optimum accuracy, settings can be adjusted for full-size or mini-reel configurations. The lightweight, popular X-POD systems combine camera, reel, and monitor into one compact package. A durable docking arm supports the Command Module – and permits height and angle adjustments for optimal viewing.
Datasheet
Description
The new Gen-Eye X-POD Plus® sewer camera system now includes the Gen-Pack™ battery adapter, Wi-Fi transmitter, and an on-screen distance counter as standard equipment to boost productivity and profitability! Depending on battery type and settings, the built-in Gen-Pack battery adapter lets you operate the camera system for up to 12 hours in remote locations with limited access to power. Fuse-protected to safeguard your equipment investment, the Gen-Pack battery adapter is also available separately. Compatible with Milwaukee M18 battery or equivalent. Battery and charger are not included. X-POD Plus makes recording and sharing inspections easier. You can record videos and photos on a flash drive using the USB port or send the recording to your customers via your smartphone or tablet with the built-in Wi-Fi transmitter. The on-screen distance counter shows how far the camera has traveled down a line – in feet or meters. And for optimum accuracy, settings can be adjusted for full-size or mini-reel configurations. The lightweight, popular X-POD systems combine camera, reel, and monitor into one compact package. A durable docking arm supports the Command Module – and permits height and angle adjustments for optimal viewing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sewer Inspection Camera - Gen-Eye X-POD Plus® - General Pipe Cleaners
McKees Rocks, PA, United States
Sewer Inspection Camera
Gen-Eye X-POD Plus®
Sewer Inspection Camera Gen-Eye X-POD Plus®
The new Gen-Eye X-POD Plus® sewer camera system now includes the Gen-Pack™ battery adapter, Wi-Fi transmitter, and an on-screen distance counter as standard equipment to boost productivity and profitability! Depending on battery type and settings, the built-in Gen-Pack battery adapter lets you operate the camera system for up to 12 hours in remote locations with limited access to power. Fuse-protected to safeguard your equipment investment, the Gen-Pack battery adapter is also available separately. Compatible with Milwaukee M18 battery or equivalent. Battery and charger are not included. X-POD Plus makes recording and sharing inspections easier. You can record videos and photos on a flash drive using the USB port or send the recording to your customers via your smartphone or tablet with the built-in Wi-Fi transmitter. The on-screen distance counter shows how far the camera has traveled down a line – in feet or meters. And for optimum accuracy, settings can be adjusted for full-size or mini-reel configurations. The lightweight, popular X-POD systems combine camera, reel, and monitor into one compact package. A durable docking arm supports the Command Module – and permits height and angle adjustments for optimal viewing.

The new Gen-Eye X-POD Plus® sewer camera system now includes the Gen-Pack™ battery adapter, Wi-Fi transmitter, and an on-screen distance counter as standard equipment to boost productivity and profitability!

Depending on battery type and settings, the built-in Gen-Pack battery adapter lets you operate the camera system for up to 12 hours in remote locations with limited access to power. Fuse-protected to safeguard your equipment investment, the Gen-Pack battery adapter is also available separately. Compatible with Milwaukee M18 battery or equivalent. Battery and charger are not included.

X-POD Plus makes recording and sharing inspections easier. You can record videos and photos on a flash drive using the USB port or send the recording to your customers via your smartphone or tablet with the built-in Wi-Fi transmitter.

The on-screen distance counter shows how far the camera has traveled down a line – in feet or meters. And for optimum accuracy, settings can be adjusted for full-size or mini-reel configurations.

The lightweight, popular X-POD systems combine camera, reel, and monitor into one compact package. A durable docking arm supports the Command Module – and permits height and angle adjustments for optimal viewing.

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Borescopes
Product Number Gen-Eye X-POD Plus®
Product Name Sewer Inspection Camera
Flexibility Flexible
Viewing Angle Direct
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
View Details
Standard Rigid Borescope - R080-144-045-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Thermal image borescope - VS-RP Series - Shenzhen Vsndt Co., Ltd.
Specs
Flexibility Flexible; Fiberscope
Viewing Angle Direct
Features Video
View Details