General Pipe Cleaners Pipe Inspection Cameras Gen-Eye POD®

Description
Now Wi-Fi Capable! Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD® and Mini-POD® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back at the shop. The lightweight, Gen-Eye POD&t#174; and MINI-POD® combine camera, reel, and monitor in an all-in-one package. You get a large 7" LCD color monitor protected by a padded case. It's mounted on a rugged yet flexible gooseneck that swivels to give you the best viewing angle, wherever you're working. The full size Gen-Eye POD® features a self-leveling camera and 200 ft. of Gel-Rod® for trouble-shooting 3" to 10" drain lines. The big capacity MINI-POD® carries 125 ft. or 175 ft. of push-rod and color mini-camera for inspecting 2" to 4" drain lines. The tough steel frame can be operated vertically or horizontally, so you can handle nearly any application. There's lots more, like a picture inverter, both AC and DC power cords, LED Dimmer Control, 3" Trap Skid, and a 512 Hz transmitter (optional with MINI-POD®). A video out connection lets you record on an external device. POD Features: Sunshield 7" LCD monitor in padded case Self-Leveling color camera available for full-size POD or Mini-Color camera for MINI-POD® Flexible gooseneck monitor mount to give you the best viewing angle 512 Hz Transmitter for easy camera location (Optional on MINI-POD®) LED Dimmer Control Video-Out Connection to record on external device 8" wheels on full-size POD to roll easily to and from the job Rugged frame and reel with drag brake and reel lock Full size POD carries 200 ft. of Gel-Rod® for 3" to 10" lines MINI-POD carries 125 ft. or 175 ft. of push-rod to inspect 2" to 4" lines
Datasheet
Description
Now Wi-Fi Capable! Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD® and Mini-POD® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back at the shop. The lightweight, Gen-Eye POD&t#174; and MINI-POD® combine camera, reel, and monitor in an all-in-one package. You get a large 7" LCD color monitor protected by a padded case. It's mounted on a rugged yet flexible gooseneck that swivels to give you the best viewing angle, wherever you're working. The full size Gen-Eye POD® features a self-leveling camera and 200 ft. of Gel-Rod® for trouble-shooting 3" to 10" drain lines. The big capacity MINI-POD® carries 125 ft. or 175 ft. of push-rod and color mini-camera for inspecting 2" to 4" drain lines. The tough steel frame can be operated vertically or horizontally, so you can handle nearly any application. There's lots more, like a picture inverter, both AC and DC power cords, LED Dimmer Control, 3" Trap Skid, and a 512 Hz transmitter (optional with MINI-POD®). A video out connection lets you record on an external device. POD Features: Sunshield 7" LCD monitor in padded case Self-Leveling color camera available for full-size POD or Mini-Color camera for MINI-POD® Flexible gooseneck monitor mount to give you the best viewing angle 512 Hz Transmitter for easy camera location (Optional on MINI-POD®) LED Dimmer Control Video-Out Connection to record on external device 8" wheels on full-size POD to roll easily to and from the job Rugged frame and reel with drag brake and reel lock Full size POD carries 200 ft. of Gel-Rod® for 3" to 10" lines MINI-POD carries 125 ft. or 175 ft. of push-rod to inspect 2" to 4" lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Inspection Cameras - Gen-Eye POD® - General Pipe Cleaners
McKees Rocks, PA, United States
Pipe Inspection Cameras
Gen-Eye POD®
Pipe Inspection Cameras Gen-Eye POD®
Now Wi-Fi Capable! Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD® and Mini-POD® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back at the shop. The lightweight, Gen-Eye POD&t#174; and MINI-POD® combine camera, reel, and monitor in an all-in-one package. You get a large 7" LCD color monitor protected by a padded case. It's mounted on a rugged yet flexible gooseneck that swivels to give you the best viewing angle, wherever you're working. The full size Gen-Eye POD® features a self-leveling camera and 200 ft. of Gel-Rod® for trouble-shooting 3" to 10" drain lines. The big capacity MINI-POD® carries 125 ft. or 175 ft. of push-rod and color mini-camera for inspecting 2" to 4" drain lines. The tough steel frame can be operated vertically or horizontally, so you can handle nearly any application. There's lots more, like a picture inverter, both AC and DC power cords, LED Dimmer Control, 3" Trap Skid, and a 512 Hz transmitter (optional with MINI-POD®). A video out connection lets you record on an external device. POD Features: Sunshield 7" LCD monitor in padded case Self-Leveling color camera available for full-size POD or Mini-Color camera for MINI-POD® Flexible gooseneck monitor mount to give you the best viewing angle 512 Hz Transmitter for easy camera location (Optional on MINI-POD®) LED Dimmer Control Video-Out Connection to record on external device 8" wheels on full-size POD to roll easily to and from the job Rugged frame and reel with drag brake and reel lock Full size POD carries 200 ft. of Gel-Rod® for 3" to 10" lines MINI-POD carries 125 ft. or 175 ft. of push-rod to inspect 2" to 4" lines

Now Wi-Fi Capable!

Just grab it and go.

Always easy on your back and your budget, General's versatile Gen-Eye POD® and Mini-POD® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back at the shop.

The lightweight, Gen-Eye POD&t#174; and MINI-POD® combine camera, reel, and monitor in an all-in-one package.

You get a large 7" LCD color monitor protected by a padded case. It's mounted on a rugged yet flexible gooseneck that swivels to give you the best viewing angle, wherever you're working.

The full size Gen-Eye POD® features a self-leveling camera and 200 ft. of Gel-Rod® for trouble-shooting 3" to 10" drain lines. The big capacity MINI-POD® carries 125 ft. or 175 ft. of push-rod and color mini-camera for inspecting 2" to 4" drain lines. The tough steel frame can be operated vertically or horizontally, so you can handle nearly any application.

There's lots more, like a picture inverter, both AC and DC power cords, LED Dimmer Control, 3" Trap Skid, and a 512 Hz transmitter (optional with MINI-POD®). A video out connection lets you record on an external device.

POD Features:

  • Sunshield
  • 7" LCD monitor in padded case
  • Self-Leveling color camera available for full-size POD or Mini-Color camera for MINI-POD®
  • Flexible gooseneck monitor mount to give you the best viewing angle
  • 512 Hz Transmitter for easy camera location (Optional on MINI-POD®)
  • LED Dimmer Control
  • Video-Out Connection to record on external device
  • 8" wheels on full-size POD to roll easily to and from the job
  • Rugged frame and reel with drag brake and reel lock

Full size POD carries 200 ft. of Gel-Rod® for 3" to 10" lines MINI-POD carries 125 ft. or 175 ft. of push-rod to inspect 2" to 4" lines

Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Borescopes
Product Number Gen-Eye POD®
Product Name Pipe Inspection Cameras
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Borescope - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Swing Prism Borescope - R080-103-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Sewer Inspection Camera - Gen-Eye X-POD Plus® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details