General Digital Corporation Rugged, Open Frame, Lightweight, Modular LCD Monitor Kit Impact™

Description
Basic LCD Monitor Kit Tailored to Your Needs General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the Impact™ is comprised of the bare necessities and does not include features such as a protective enclosure, thermal management, etc. This display kit is intended to offer you, our OEM customers, with a low cost, turnkey product that can be easily integrated into your existing products, consoles, protective enclosures or kiosks. You may be required to contribute engineering content to your final installation to address issues of EMI, heat or safety. Additionally, the Impact™ CM Series has been uniquely designed to satisfy the needs of System Integrators / VARs and OEMs / End Users alike. General Digital™ has achieved this lofty goal by designing the Impact™ with elegant simplicity, modular adaptability and cost sensitivity. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 6.4" to 24.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard Impact™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The Impact™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller The Impact™ is configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD video controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a pushbutton or membrane calibration pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective, Versatile Electronics Frame/Enclosure The Impact’s™ lightweight but sturdy metal mounting frame / enclosure has been optimized to reduce cost, protect the monitor’s electronics and facilitate a variety of mounting schemes. This inherent flexibility permits Integrators and VARs to quickly and easily design and manufacture their end-products around our fully functional, display module. Additionally, the Impact™ CM Series is designed with the intent to meet FCC Class A and UL Certification. General Digital™ offers a variety of bezels and enclosures to transform the modular Impact™ CM Series into a standalone, panel mount or rack mount device. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, keyboards / pointing devices, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.
Description
Basic LCD Monitor Kit Tailored to Your Needs General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the Impact™ is comprised of the bare necessities and does not include features such as a protective enclosure, thermal management, etc. This display kit is intended to offer you, our OEM customers, with a low cost, turnkey product that can be easily integrated into your existing products, consoles, protective enclosures or kiosks. You may be required to contribute engineering content to your final installation to address issues of EMI, heat or safety. Additionally, the Impact™ CM Series has been uniquely designed to satisfy the needs of System Integrators / VARs and OEMs / End Users alike. General Digital™ has achieved this lofty goal by designing the Impact™ with elegant simplicity, modular adaptability and cost sensitivity. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 6.4" to 24.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard Impact™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The Impact™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller The Impact™ is configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD video controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a pushbutton or membrane calibration pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective, Versatile Electronics Frame/Enclosure The Impact’s™ lightweight but sturdy metal mounting frame / enclosure has been optimized to reduce cost, protect the monitor’s electronics and facilitate a variety of mounting schemes. This inherent flexibility permits Integrators and VARs to quickly and easily design and manufacture their end-products around our fully functional, display module. Additionally, the Impact™ CM Series is designed with the intent to meet FCC Class A and UL Certification. General Digital™ offers a variety of bezels and enclosures to transform the modular Impact™ CM Series into a standalone, panel mount or rack mount device. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, keyboards / pointing devices, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Suppliers

Company
Product
Description
Supplier Links
Rugged, Open Frame, Lightweight, Modular LCD Monitor Kit - Impact™ - General Digital Corporation
South Windsor, CT, USA
Rugged, Open Frame, Lightweight, Modular LCD Monitor Kit
Impact™
Rugged, Open Frame, Lightweight, Modular LCD Monitor Kit Impact™
Basic LCD Monitor Kit Tailored to Your Needs General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the Impact™ is comprised of the bare necessities and does not include features such as a protective enclosure, thermal management, etc. This display kit is intended to offer you, our OEM customers, with a low cost, turnkey product that can be easily integrated into your existing products, consoles, protective enclosures or kiosks. You may be required to contribute engineering content to your final installation to address issues of EMI, heat or safety. Additionally, the Impact™ CM Series has been uniquely designed to satisfy the needs of System Integrators / VARs and OEMs / End Users alike. General Digital™ has achieved this lofty goal by designing the Impact™ with elegant simplicity, modular adaptability and cost sensitivity. AMTFT LCD Screens General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 6.4" to 24.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications. Video Support All standard Impact™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Support The Impact™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input. High Performance LCD Controller The Impact™ is configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD video controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a pushbutton or membrane calibration pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling). Protective, Versatile Electronics Frame/Enclosure The Impact’s™ lightweight but sturdy metal mounting frame / enclosure has been optimized to reduce cost, protect the monitor’s electronics and facilitate a variety of mounting schemes. This inherent flexibility permits Integrators and VARs to quickly and easily design and manufacture their end-products around our fully functional, display module. Additionally, the Impact™ CM Series is designed with the intent to meet FCC Class A and UL Certification. General Digital™ offers a variety of bezels and enclosures to transform the modular Impact™ CM Series into a standalone, panel mount or rack mount device. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Options & Accessories A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, keyboards / pointing devices, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Basic LCD Monitor Kit Tailored to Your Needs
General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey monitor General Digital™ can produce. Unlike many of our other LCD monitor offerings, the Impact™ is comprised of the bare necessities and does not include features such as a protective enclosure, thermal management, etc. This display kit is intended to offer you, our OEM customers, with a low cost, turnkey product that can be easily integrated into your existing products, consoles, protective enclosures or kiosks. You may be required to contribute engineering content to your final installation to address issues of EMI, heat or safety.

Additionally, the Impact™ CM Series has been uniquely designed to satisfy the needs of System Integrators / VARs and OEMs / End Users alike. General Digital™ has achieved this lofty goal by designing the Impact™ with elegant simplicity, modular adaptability and cost sensitivity.

AMTFT LCD Screens
General Digital™ integrates the latest advances in LCD display technology in virtually any size you require. Our stock offering sizes range from 6.4" to 24.0" (diagonal viewing area). These panels provide the equivalent viewing area of much larger CRTs. All of our active matrix TFT LCD panels offer up to 16.7 million colors, wide viewing angles, and fast response times (suitable for live video). We qualify multiple sources of supply to ensure product availability and long life. If our stock offering does not suit your needs in terms of size, fit or function, please contact a Sales Engineer and we will work with you to configure a system to your specifications.

Video Support
All standard Impact™ units support interlaced and non-interlaced analog video (Separate, Composite, Sync-on-Green). Support for STANAG 3350 A, B and C Analog SoG video is also included as a standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video.

Live Video Support
The Impact™ Monitor Kit is configured to support NTSC, PAL, RS-170, and SECAM video in composite video or S-video format. The response time of the active matrix TFT makes it the ideal platform for live video input.

High Performance LCD Controller
The Impact™ is configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD video controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a pushbutton or membrane calibration pad and a series of on-screen menus. All models support the following display image controls: auto and manual setup, brightness, contrast, horizontal position, vertical position, tuning, size, individual RGB adjust, image expansion on/off, system information, and signal level. Advanced features are supported on a selective basis (image rotate and invert, audio controls, advanced scaling).

Protective, Versatile Electronics Frame/Enclosure
The Impact’s™ lightweight but sturdy metal mounting frame / enclosure has been optimized to reduce cost, protect the monitor’s electronics and facilitate a variety of mounting schemes. This inherent flexibility permits Integrators and VARs to quickly and easily design and manufacture their end-products around our fully functional, display module. Additionally, the Impact™ CM Series is designed with the intent to meet FCC Class A and UL Certification.

General Digital™ offers a variety of bezels and enclosures to transform the modular Impact™ CM Series into a standalone, panel mount or rack mount device.

Total Design Control
General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details.

Configuration Control & Product Longevity
We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle.

Options & Accessories
A multitude of options and accessories are offered in support of all General Digital™ products: vandal shields, EMI / RFI shields, antireflective coatings / antiglare etches, touchscreens, power supplies, keyboards / pointing devices, video / serial / power cables and more. Please speak with a Sales Engineer or visit our Options and Accessories page for further details.

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number Impact™
Product Name Rugged, Open Frame, Lightweight, Modular LCD Monitor Kit
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities; Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
Input Types Composite (optional feature); DVI (optional feature); HDMI (optional feature); RGB; S-Video; VGA
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768); WXGA (1280 x 768); SXGA (1280 x 1024); UXGA (1600 x 1200); WUXGA (1920 x 1200)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
TFT Monitors - High Reliability - AOD550 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details
Generation 2 Barracuda 19
Specs
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing
Color Color
View Details