Digital Systems Engineering, Inc. (DSE) Driver's Vision Enhancer Series DVE10-VR2

Description
The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The smart DVE display is capable of performing in environments with extended temperature extremes, shock and vibration and explosive atmosphere. The ruggedized 10.4" DVE (Driver's Vision Enhancer) display offers both RGB and RS-170 composite video inputs. Options such as an analog resistive touch screen and DSE's integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE. DVE10-VR2 Features • (2) RGB Video Input - Touch & Programmable Buttons work on both Inputs • (1) Composite Video Input (RS-170) - Buttons Functional • (1) Digital Interface Input • (1) DVE Sensor Input • (1) RGB Output • (1) RS-170 Output • 10.4" TFT AM LCD SVGA (800 x 600) •(12) Programmable Tactile Buttons - (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface - (MIL-PRF-22885G; 1 million+ actuations •LED Backlight (1000:1 Dimming Ratio) •Enhanced Sunlight Readability •Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors •Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 •Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption • Optional Analog Resistive Touch Screen • Optional Internal NVIS (MIL-STD-3009)
Description
The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The smart DVE display is capable of performing in environments with extended temperature extremes, shock and vibration and explosive atmosphere. The ruggedized 10.4" DVE (Driver's Vision Enhancer) display offers both RGB and RS-170 composite video inputs. Options such as an analog resistive touch screen and DSE's integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE. DVE10-VR2 Features • (2) RGB Video Input - Touch & Programmable Buttons work on both Inputs • (1) Composite Video Input (RS-170) - Buttons Functional • (1) Digital Interface Input • (1) DVE Sensor Input • (1) RGB Output • (1) RS-170 Output • 10.4" TFT AM LCD SVGA (800 x 600) •(12) Programmable Tactile Buttons - (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface - (MIL-PRF-22885G; 1 million+ actuations •LED Backlight (1000:1 Dimming Ratio) •Enhanced Sunlight Readability •Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors •Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 •Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption • Optional Analog Resistive Touch Screen • Optional Internal NVIS (MIL-STD-3009)

Suppliers

Company
Product
Description
Supplier Links
Driver's Vision Enhancer Series - DVE10-VR2 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE10-VR2
Driver's Vision Enhancer Series DVE10-VR2
The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The smart DVE display is capable of performing in environments with extended temperature extremes, shock and vibration and explosive atmosphere. The ruggedized 10.4" DVE (Driver's Vision Enhancer) display offers both RGB and RS-170 composite video inputs. Options such as an analog resistive touch screen and DSE's integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE. DVE10-VR2 Features • (2) RGB Video Input - Touch & Programmable Buttons work on both Inputs • (1) Composite Video Input (RS-170) - Buttons Functional • (1) Digital Interface Input • (1) DVE Sensor Input • (1) RGB Output • (1) RS-170 Output • 10.4" TFT AM LCD SVGA (800 x 600) •(12) Programmable Tactile Buttons - (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface - (MIL-PRF-22885G; 1 million+ actuations •LED Backlight (1000:1 Dimming Ratio) •Enhanced Sunlight Readability •Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors •Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 •Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption • Optional Analog Resistive Touch Screen • Optional Internal NVIS (MIL-STD-3009)

The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The smart DVE display is capable of performing in environments with extended temperature extremes, shock and vibration and explosive atmosphere. The ruggedized 10.4" DVE (Driver's Vision Enhancer) display offers both RGB and RS-170 composite video inputs. Options such as an analog resistive touch screen and DSE's integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE.

DVE10-VR2 Features

• (2) RGB Video Input - Touch & Programmable Buttons
work on both Inputs
• (1) Composite Video Input (RS-170) - Buttons Functional
• (1) Digital Interface Input
• (1) DVE Sensor Input
• (1) RGB Output
• (1) RS-170 Output
• 10.4" TFT AM LCD SVGA (800 x 600)
•(12) Programmable Tactile Buttons
- (ASCII or HEX code via RS232 protocol)
- Tactile Button OSD User Interface
- (MIL-PRF-22885G; 1 million+ actuations
•LED Backlight (1000:1 Dimming Ratio)
•Enhanced Sunlight Readability
•Transflective Enhancement
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67/NEMA 6
• Military Grade Sealed Connectors
•Mounts in Standard A-Kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
•Protected against Internal Short Circuit,
Load Dump, Over Voltage and Reverse Polarity
•30 Watts Maximum Power Consumption
• Optional Analog Resistive Touch Screen
• Optional Internal NVIS (MIL-STD-3009)

Driver's Vision Enhancer Series - DVE10-VR2 - Digital Systems Engineering, Inc. (DSE)
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE10-VR2
Driver's Vision Enhancer Series DVE10-VR2
The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The smart DVE display is capable of performing in environments with extended temperature extremes, shock and vibration and explosive atmosphere. The ruggedized 10.4" DVE (Driver's Vision Enhancer) display offers both RGB and RS-170 composite video inputs. Options such as an analog resistive touch screen and DSE's integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE. DVE10-VR2 Features • (2) RGB Video Input - Touch & Programmable Buttons work on both Inputs • (1) Composite Video Input (RS-170) - Buttons Functional • (1) Digital Interface Input • (1) DVE Sensor Input • (1) RGB Output • (1) RS-170 Output • 10.4" TFT AM LCD SVGA (800 x 600) •(12) Programmable Tactile Buttons - (ASCII or HEX code via RS232 protocol) - Tactile Button OSD User Interface - (MIL-PRF-22885G; 1 million+ actuations •LED Backlight (1000:1 Dimming Ratio) •Enhanced Sunlight Readability •Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP67/NEMA 6 • Military Grade Sealed Connectors •Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 •Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity •30 Watts Maximum Power Consumption • Optional Analog Resistive Touch Screen • Optional Internal NVIS (MIL-STD-3009)

The DVE10-VR2 is a DVE display with a tactile programmable button interface (ASCII or HEX code) via RS232 protocol for PC software functions. The 10.4" DVE monitor has been designed to operate in the extreme environments found in off-road and tracked military vehicle operations. The smart DVE display is capable of performing in environments with extended temperature extremes, shock and vibration and explosive atmosphere. The ruggedized 10.4" DVE (Driver's Vision Enhancer) display offers both RGB and RS-170 composite video inputs. Options such as an analog resistive touch screen and DSE's integrated NVIS technology are available on the DVE10-VR2 display. For more information regarding the DVE10-VR2 intelligent driver's vision enhancer display (DVE), please contact DSE.

DVE10-VR2 Features

• (2) RGB Video Input - Touch & Programmable Buttons
work on both Inputs
• (1) Composite Video Input (RS-170) - Buttons Functional
• (1) Digital Interface Input
• (1) DVE Sensor Input
• (1) RGB Output
• (1) RS-170 Output
• 10.4" TFT AM LCD SVGA (800 x 600)
•(12) Programmable Tactile Buttons
- (ASCII or HEX code via RS232 protocol)
- Tactile Button OSD User Interface
- (MIL-PRF-22885G; 1 million+ actuations
•LED Backlight (1000:1 Dimming Ratio)
•Enhanced Sunlight Readability
•Transflective Enhancement
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP67/NEMA 6
• Military Grade Sealed Connectors
•Mounts in Standard A-Kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
•Protected against Internal Short Circuit,
Load Dump, Over Voltage and Reverse Polarity
•30 Watts Maximum Power Consumption
• Optional Analog Resistive Touch Screen
• Optional Internal NVIS (MIL-STD-3009)

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Video Displays
Product Number DVE10-VR2
Product Name Driver's Vision Enhancer Series
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
All Weather Monitor Series II - AWM8R - Digital Systems Engineering, Inc. (DSE)
Digital Systems Engineering, Inc. (DSE)
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details