Clinton Electronics Corporation CE-VT320-C

Description
1366 x 768 Resolution, 500 nit Brightness, 1500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Input / 1 BNC Output, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC, DC12V Output for Camera
Description
1366 x 768 Resolution, 500 nit Brightness, 1500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Input / 1 BNC Output, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC, DC12V Output for Camera

Suppliers

Company
Product
Description
Supplier Links
1366 x 768 Resolution, 500 nit Brightness, 1500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Input / 1 BNC Output, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC, DC12V Output for Camera

1366 x 768 Resolution, 500 nit Brightness, 1500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Input / 1 BNC Output, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC, DC12V Output for Camera

Supplier's Site

Technical Specifications

  Clinton Electronics Corporation
Product Category Video Displays
Product Number CE-VT320-C
Monitor Type LCD Display
Color Color
Screen Resolution 1366 x 768
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 803141 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Saber PanelMount Solar 15.0
Specs
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details
 - CE-L7D - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Input Types VGA
Screen Resolution 800H x RGB X 480V (1.2 million pixels)
View Details