General Digital Corporation Impact Solar NVIS 6.5 – 6.5" Sunlight Readable LCD Monitor Kit with Night Vision Compatibility 90-450-021

Description
Sunlight readable open frame LCD monitor kit with LED backlight 6.5 inch, 1024 x 768 XGA resolution Maximum brightness of1000 nits Low power, long life, LED backlight 2% to 100% backlight dimming Chemically strengthened glass vandal shield with AR coating Optically bonded to reduce internal reflections and improve contrast in high ambient lighting conditions Industrial-grade open frame monitor kit Keypad attached to rear cover Connectors Video: Compact Flash Card for MPEG Video Power: Waterproof DC Barrel Socket on 6" pig tail (interfaces to Batterspace Battery Pack) Input power: +12 VDC (Maximum Power = 21W) Operating temperature: –0° C to +50° C Includes external switch cable (buttons 1 and 2) from the media player
Description
Sunlight readable open frame LCD monitor kit with LED backlight 6.5 inch, 1024 x 768 XGA resolution Maximum brightness of1000 nits Low power, long life, LED backlight 2% to 100% backlight dimming Chemically strengthened glass vandal shield with AR coating Optically bonded to reduce internal reflections and improve contrast in high ambient lighting conditions Industrial-grade open frame monitor kit Keypad attached to rear cover Connectors Video: Compact Flash Card for MPEG Video Power: Waterproof DC Barrel Socket on 6" pig tail (interfaces to Batterspace Battery Pack) Input power: +12 VDC (Maximum Power = 21W) Operating temperature: –0° C to +50° C Includes external switch cable (buttons 1 and 2) from the media player

Suppliers

Company
Product
Description
Supplier Links
Impact Solar NVIS 6.5 – 6.5
South Windsor, CT, USA
Impact Solar NVIS 6.5 – 6.5" Sunlight Readable LCD Monitor Kit with Night Vision Compatibility
90-450-021
Impact Solar NVIS 6.5 – 6.5" Sunlight Readable LCD Monitor Kit with Night Vision Compatibility 90-450-021
Sunlight readable open frame LCD monitor kit with LED backlight 6.5 inch, 1024 x 768 XGA resolution Maximum brightness of1000 nits Low power, long life, LED backlight 2% to 100% backlight dimming Chemically strengthened glass vandal shield with AR coating Optically bonded to reduce internal reflections and improve contrast in high ambient lighting conditions Industrial-grade open frame monitor kit Keypad attached to rear cover Connectors Video: Compact Flash Card for MPEG Video Power: Waterproof DC Barrel Socket on 6" pig tail (interfaces to Batterspace Battery Pack) Input power: +12 VDC (Maximum Power = 21W) Operating temperature: –0° C to +50° C Includes external switch cable (buttons 1 and 2) from the media player
  • Sunlight readable open frame LCD monitor kit with LED backlight
    • 6.5 inch, 1024 x 768 XGA resolution
    • Maximum brightness of1000 nits
    • Low power, long life, LED backlight
    • 2% to 100% backlight dimming
    • Chemically strengthened glass vandal shield with AR coating
      • Optically bonded to reduce internal reflections and improve contrast in high ambient lighting conditions
  • Industrial-grade open frame monitor kit
    • Keypad attached to rear cover
  • Connectors
    • Video: Compact Flash Card for MPEG Video
    • Power: Waterproof DC Barrel Socket on 6" pig tail (interfaces to Batterspace Battery Pack)
  • Input power: +12 VDC (Maximum Power = 21W)
  • Operating temperature: –0° C to +50° C
  • Includes external switch cable (buttons 1 and 2) from the media player
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-450-021
Product Name Impact Solar NVIS 6.5 – 6.5" Sunlight Readable LCD Monitor Kit with Night Vision Compatibility
Monitor Type LCD Display
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 803131 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
 - CE-VT568 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; 1 BNC Input / 1 BNC Output
View Details