Gaumer Process Datasheets for Electric Heaters

Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more

Product Name Notes
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as...
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct...
Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required...
Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing...
Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly...
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater...
The GHK Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHK cables are rated for a maximum maintain temperature...
The GHT Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHT cables are rated for a maximum maintain temperature...
The GHU Self-Regulating Heating Cables are designed for freeze protection and temperature maintenance of metal, non-metal pipes, vessels, and equipment. The GHU cables are rated for a maximum maintain temperature...
Type GAD Radiant Heaters are suitable for drying, baking, curing, sterilizing, and many other applications requiring contact-free heating. Long wave length is suitable for most colors.