GE Lighting Open Core and Coil HID Ballast GEP1000ML5AA5-52

Description
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 9/5.2/4.5/3.9/2.25 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1050 W INPUT POWER M141 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 24 MICROFARAD
Datasheet
Description
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 9/5.2/4.5/3.9/2.25 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1050 W INPUT POWER M141 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 24 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP1000ML5AA5-52 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP1000ML5AA5-52
Open Core and Coil HID Ballast GEP1000ML5AA5-52
-20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 9/5.2/4.5/3.9/2.25 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1050 W INPUT POWER M141 ANSI CODE LAMP WIRING PARALLEL CAPACITANCE 24 MICROFARAD
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, OIL FILLED CAPACITOR CONTENTS
  • UL, CUL APPROVAL
  • PULSE START METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • 9/5.2/4.5/3.9/2.25 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1050 W INPUT POWER
  • M141 ANSI CODE
  • LAMP WIRING PARALLEL
  • CAPACITANCE 24 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP1000ML5AA5-52
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Lumatek 600W 240v HPS/MH E-Ballast - LK6240 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Electronic Ballast - GE-232-MVPS-H - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details