GE Lighting Fluorescent Electronic Ballast GE-232-MVPS-H

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.36/0.18/0.6/0.27 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 43/69 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.95 POWER FACTOR 1.34/1.14 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.36/0.18/0.6/0.27 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 43/69 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.95 POWER FACTOR 1.34/1.14 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-232-MVPS-H - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-232-MVPS-H
Fluorescent Electronic Ballast GE-232-MVPS-H
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE 17/25/26/28/29/31/32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.36/0.18/0.6/0.27 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 43/69 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.98/0.9/0.95 POWER FACTOR 1.34/1.14 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T8, F26T8, F28T8, F29T8, F31T8, F32T8, F32T8/25W, F32T8/WM LAMP TYPE
  • 17/25/26/28/29/31/32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.36/0.18/0.6/0.27 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 43/69 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98/0.9/0.95 POWER FACTOR
  • 1.34/1.14 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-232-MVPS-H
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Powerhouse 400W 120/240v Convertible (HPS/MH) Ballast - PH57372 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE232PS347-N-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details
Compact Fluorescent Electronic Dimming Ballast - H3DT536GU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details