Hydrofarm, Inc. Lumatek 600W 240v HPS/MH E-Ballast LK6240

Description
Up to 20% MORE LUMENS; faster growth, bigger harvests Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power surges Completely silent
Description
Up to 20% MORE LUMENS; faster growth, bigger harvests Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power surges Completely silent

Suppliers

Company
Product
Description
Supplier Links
Lumatek 600W 240v HPS/MH E-Ballast - LK6240 - Hydrofarm, Inc.
Petaluma, CA, USA
Lumatek 600W 240v HPS/MH E-Ballast
LK6240
Lumatek 600W 240v HPS/MH E-Ballast LK6240
Up to 20% MORE LUMENS; faster growth, bigger harvests Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power surges Completely silent
  • Up to 20% MORE LUMENS; faster growth, bigger harvests
  • Unique graduated fin design for more efficient cooling
  • Completely pre-wired with popular BAREF lamp cord
  • 3 years full + 2 years warranty
  • Internal Resin coating protects components for long life
  • External breaker system protects against power surges
  • Completely silent

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number LK6240
Product Name Lumatek 600W 240v HPS/MH E-Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3-4 LAMP 6ft-32ft 277v ELECTRIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details
Transformer for BAS100A, SGS100 - BA50001A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Ballasts for Fluorescent Lamps - F96T12 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 93 watts
View Details