GE Lighting HID Electronic Ballast GEMH50MVR-F

Description
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.59/0.25 AMPERE CURRENT RATING 1 LAMP(S) 65/67 W POWER RATING METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M110 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet
Description
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.59/0.25 AMPERE CURRENT RATING 1 LAMP(S) 65/67 W POWER RATING METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M110 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH50MVR-F - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH50MVR-F
HID Electronic Ballast GEMH50MVR-F
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.59/0.25 AMPERE CURRENT RATING 1 LAMP(S) 65/67 W POWER RATING METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M110 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
  • 11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE
  • -30 DEG F MIN. STARTING TEMPERATURE
  • UL APPROVAL
  • 0.59/0.25 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 65/67 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M110 ANSI CODE
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH50MVR-F
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Phantom Digital 400W Electronic Ballast, 120/240v - PHE400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Ballast - EB-232IS-U_926 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 277V
View Details
400w METAL HALIDE 120/277v F-CAN BALLAST -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 400 watts
View Details