GE Lighting Fluorescent Electronic Ballast GE228MVPS-MC

Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F14T5/HE, F14T5/WM, F21T5/HE, F21T5/WM, F28T5/HE, F28T5/HL, F28T5/WM, F35T5/HE, F35T5/WM LAMP TYPE 14/21/28/35 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.36/0.17/0.59/0.26 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 44/43/70/69 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.96 POWER FACTOR 1.08/0.94 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F14T5/HE, F14T5/WM, F21T5/HE, F21T5/WM, F28T5/HE, F28T5/HL, F28T5/WM, F35T5/HE, F35T5/WM LAMP TYPE 14/21/28/35 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.36/0.17/0.59/0.26 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 44/43/70/69 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.96 POWER FACTOR 1.08/0.94 BALLAST FACTOR ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE228MVPS-MC - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE228MVPS-MC
Fluorescent Electronic Ballast GE228MVPS-MC
9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) F14T5/HE, F14T5/WM, F21T5/HE, F21T5/WM, F28T5/HE, F28T5/HL, F28T5/WM, F35T5/HE, F35T5/WM LAMP TYPE 14/21/28/35 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.36/0.17/0.59/0.26 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 44/43/70/69 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.92/0.96 POWER FACTOR 1.08/0.94 BALLAST FACTOR ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.3 INCH W X 1 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • UL, CUL, CSA, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F14T5/HE, F14T5/WM, F21T5/HE, F21T5/WM, F28T5/HE, F28T5/HL, F28T5/WM, F35T5/HE, F35T5/WM LAMP TYPE
  • 14/21/28/35 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.36/0.17/0.59/0.26 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 44/43/70/69 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.92/0.96 POWER FACTOR
  • 1.08/0.94 BALLAST FACTOR
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE228MVPS-MC
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CUL, CSA, FCC
Start Method Rapid Start; Programmed Rapid
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
3-4 LAMP 6ft-32ft 277v ELECTRIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Sign Ballasts
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details
Fluorescent Electronic Ballast - GE232MAXPH/ULTRA - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details