GE Lighting HID Electronic Ballast GEMH250MVA-F/2

Description
16.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 2.65/1.14 AMPERE CURRENT RATING 1 LAMP(S) 314/312 W POWER RATING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M58 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet
Description
16.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 2.65/1.14 AMPERE CURRENT RATING 1 LAMP(S) 314/312 W POWER RATING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M58 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH250MVA-F/2 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH250MVA-F/2
HID Electronic Ballast GEMH250MVA-F/2
16.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 2.65/1.14 AMPERE CURRENT RATING 1 LAMP(S) 314/312 W POWER RATING METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M58 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
  • 16.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE
  • -30 DEG F MIN. STARTING TEMPERATURE
  • UL APPROVAL
  • 2.65/1.14 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 314/312 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M58 ANSI CODE
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH250MVA-F/2
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Xtrasun 600W 120/240v HPS/MH E-Ballast - XTE6D - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Open Core and Coil HID Ballast - GEP175MLTAA3-5/2 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details