Hydrofarm, Inc. Xtrasun 600W 120/240v HPS/MH E-Ballast XTE6D

Description
Frequently Asked Questions Q: What is the difference between an electronic ballast and a magnetic core and coil? A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power from the ballast. The result is a higher quality bulb life, and increased output of light. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* The best possible light at a great price! Xtrasun E-Ballasts have all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps, available in 600W dual 120/240v and 1000W 120v or 1000W 240v. More lumen output compared to other brands The only units on the market to pass strenuous UL testing Constructed from only the best components from USA, Japan and China Compatible with major lamp brands and types Generator compatible 5-year warranty; unsurpassed in the industry Universal reflector adaptor included Backed by Hydrofarm’s no hassle service Patented lock & seal BAREF lamp cord installed External fuse protected Internal resin coating protects components for long life Pre-installed rubber feet Super packaging-UPS shippable
Description
Frequently Asked Questions Q: What is the difference between an electronic ballast and a magnetic core and coil? A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power from the ballast. The result is a higher quality bulb life, and increased output of light. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* The best possible light at a great price! Xtrasun E-Ballasts have all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps, available in 600W dual 120/240v and 1000W 120v or 1000W 240v. More lumen output compared to other brands The only units on the market to pass strenuous UL testing Constructed from only the best components from USA, Japan and China Compatible with major lamp brands and types Generator compatible 5-year warranty; unsurpassed in the industry Universal reflector adaptor included Backed by Hydrofarm’s no hassle service Patented lock & seal BAREF lamp cord installed External fuse protected Internal resin coating protects components for long life Pre-installed rubber feet Super packaging-UPS shippable

Suppliers

Company
Product
Description
Supplier Links
Xtrasun 600W 120/240v HPS/MH E-Ballast - XTE6D - Hydrofarm, Inc.
Petaluma, CA, USA
Xtrasun 600W 120/240v HPS/MH E-Ballast
XTE6D
Xtrasun 600W 120/240v HPS/MH E-Ballast XTE6D
Frequently Asked Questions Q: What is the difference between an electronic ballast and a magnetic core and coil? A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power from the ballast. The result is a higher quality bulb life, and increased output of light. Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* The best possible light at a great price! Xtrasun E-Ballasts have all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps, available in 600W dual 120/240v and 1000W 120v or 1000W 240v. More lumen output compared to other brands The only units on the market to pass strenuous UL testing Constructed from only the best components from USA, Japan and China Compatible with major lamp brands and types Generator compatible 5-year warranty; unsurpassed in the industry Universal reflector adaptor included Backed by Hydrofarm’s no hassle service Patented lock & seal BAREF lamp cord installed External fuse protected Internal resin coating protects components for long life Pre-installed rubber feet Super packaging-UPS shippable

Frequently Asked Questions
Q: What is the difference between an electronic ballast and a magnetic core and coil?
A: Electronic ballasts, also known as "digital", utilize a internal microprocessor that converts a higher efficiency of energy to the bulb using less power from the ballast. The result is a higher quality bulb life, and increased output of light.
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

The best possible light at a great price!

Xtrasun E-Ballasts have all the features and performance of other brands. They are equipped with a patented BAREF connector and a universal reflector adaptor, and are protected with our unsurpassed 5-year warranty. Powers both metal halide and high pressure sodium lamps, available in 600W dual 120/240v and 1000W 120v or 1000W 240v.

  • More lumen output compared to other brands
  • The only units on the market to pass strenuous UL testing
  • Constructed from only the best components from USA, Japan and China
  • Compatible with major lamp brands and types
  • Generator compatible
  • 5-year warranty; unsurpassed in the industry
  • Universal reflector adaptor included
  • Backed by Hydrofarm’s no hassle service
  • Patented lock & seal BAREF lamp cord installed
  • External fuse protected
  • Internal resin coating protects components for long life
  • Pre-installed rubber feet
  • Super packaging-UPS shippable

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number XTE6D
Product Name Xtrasun 600W 120/240v HPS/MH E-Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU323/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Phantom Digital 400W Electronic Ballast, 120/240v - PHE400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE232MAXP-N-DIY - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details