GE Lighting Open Core and Coil HID Ballast GEP175MLTAA3-5/2

Description
4 INCH L X 2.81 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PROBE START METAL HALID LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.88/1.08/0.94/0.82 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 210 W INPUT POWER H39/M57/M107 ANSI CODE LAMP WIRING SERIES CAPACITANCE 10 MICROFARAD
Datasheet
Description
4 INCH L X 2.81 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PROBE START METAL HALID LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.88/1.08/0.94/0.82 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 210 W INPUT POWER H39/M57/M107 ANSI CODE LAMP WIRING SERIES CAPACITANCE 10 MICROFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEP175MLTAA3-5/2 - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEP175MLTAA3-5/2
Open Core and Coil HID Ballast GEP175MLTAA3-5/2
4 INCH L X 2.81 INCH W SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PROBE START METAL HALID LAMP TYPE 175 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.88/1.08/0.94/0.82 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 210 W INPUT POWER H39/M57/M107 ANSI CODE LAMP WIRING SERIES CAPACITANCE 10 MICROFARAD
  • 4 INCH L X 2.81 INCH W SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, OIL FILLED CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • PROBE START METAL HALID LAMP TYPE
  • 175 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 1.88/1.08/0.94/0.82 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 210 W INPUT POWER
  • H39/M57/M107 ANSI CODE
  • LAMP WIRING SERIES
  • CAPACITANCE 10 MICROFARAD
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEP175MLTAA3-5/2
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Fluorescent Electronic Ballast - GE332MAX-G-N-347-347 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); CSA
Start Method Instant Start
View Details