GE Lighting OPEN CORE AND COIL HID BALLAST GEM70TRILC3-5

Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.9/0.39/0.31 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER M98/M143 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 8 MICROFARAD PACKAGING QUANTITY 6
Datasheet
Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.9/0.39/0.31 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER M98/M143 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 8 MICROFARAD PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPEN CORE AND COIL HID BALLAST - GEM70TRILC3-5 - GE Lighting
Cleveland, OH, USA
OPEN CORE AND COIL HID BALLAST
GEM70TRILC3-5
OPEN CORE AND COIL HID BALLAST GEM70TRILC3-5
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 0.9/0.39/0.31 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER M98/M143 ANSI CODE TRANSFORMING THE POWER OF LIGHT[T] BRAND APPLICATION INDUSTRIAL/COMMERCIA L, OUTDOOR AREA/SPORT/STADIUM LIGHTING CAPACITANCE 8 MICROFARAD PACKAGING QUANTITY 6
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/277/347 V INPUT VOLTAGE
  • 0.9/0.39/0.31 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 91 W INPUT POWER
  • M98/M143 ANSI CODE
  • TRANSFORMING THE POWER OF LIGHT[T] BRAND
  • APPLICATION INDUSTRIAL/COMMERCIAL, OUTDOOR AREA/SPORT/STADIUM LIGHTING
  • CAPACITANCE 8 MICROFARAD
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM70TRILC3-5
Product Name OPEN CORE AND COIL HID BALLAST
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKE1322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable - PHE600D - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
HID Electronic Ballast - GEMH100-SLJ-MV - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
View Details