GE Lighting HID Electronic Ballast GEMH100-SLJ-MV

Description
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.93/0.41 AMPERE CURRENT RATING 1 LAMP(S) 107/110 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M90/M140/C140 ANSI CODE 0.98, 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet
Description
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.93/0.41 AMPERE CURRENT RATING 1 LAMP(S) 107/110 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M90/M140/C140 ANSI CODE 0.98, 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH100-SLJ-MV - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH100-SLJ-MV
HID Electronic Ballast GEMH100-SLJ-MV
LOW FREQUENCY TYPE 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.93/0.41 AMPERE CURRENT RATING 1 LAMP(S) 107/110 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M90/M140/C140 ANSI CODE 0.98, 0.99 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND
  • LOW FREQUENCY TYPE
  • 7.28 INCH L X 2.58 INCH W X 2.2 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 8 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 0.93/0.41 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 107/110 W POWER RATING
  • CERAMIC/QUARTZ METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M90/M140/C140 ANSI CODE
  • 0.98, 0.99 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH100-SLJ-MV
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU323/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ignitor for BAS600A - BA50010A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
OPEN CORE AND COIL HID BALLAST - GES150TRILC3-5 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details