Hydrofarm, Inc. Phantom Digital 600W Electronic Ballast, 120/240v Dimmable PHE600D

Description
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage Tested for compatibility with most brands of high intensity grow lamps Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life
Description
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage Tested for compatibility with most brands of high intensity grow lamps Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life

Suppliers

Company
Product
Description
Supplier Links
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable - PHE600D - Hydrofarm, Inc.
Petaluma, CA, USA
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable
PHE600D
Phantom Digital 600W Electronic Ballast, 120/240v Dimmable PHE600D
Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation. Hot re-strike programming protects the lamp in the event of a power outage Tested for compatibility with most brands of high intensity grow lamps Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life
  • Tri-mode, push-button dimmable feature gives you the light you need in your specific growing situation.
  • Hot re-strike programming protects the lamp in the event of a power outage
  • Tested for compatibility with most brands of high intensity grow lamps
  • Dual resettable breakers - protects lamp and household circuits
  • Only ballast on the market designed for vertical operation for coolest running and optimum grow space
  • Drives the highest light output for maximum plant growth
  • Universal reflector adaptor and 8 ft heavy duty cord included
  • Unlike magnetic ballast, Phantom runs completely silent
  • Patented lock & seal BAREF lamp cord installed
  • Internal RF protection
  • Triple surface aluminum fins - most efficient cooling in its class
  • Internal Resin coating protects components for long life

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PHE600D
Product Name Phantom Digital 600W Electronic Ballast, 120/240v Dimmable
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Xtrasun 1000W 120v HPS/MH E-Ballast - XTE1120 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Fluorescent Electronic Ballast - GELD60DMV24PU-120 - GE Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details