GE Lighting Open Core and Coil HID Ballast GEM250ML5AA4-5-UNV

Description
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 1/1.7/2/2.3/4 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 293 W INPUT POWER H37/M58 ANSI CODE CAPACITANCE 15 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 1/1.7/2/2.3/4 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 293 W INPUT POWER H37/M58 ANSI CODE CAPACITANCE 15 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM250ML5AA4-5-UNV - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM250ML5AA4-5-UNV
Open Core and Coil HID Ballast GEM250ML5AA4-5-UNV
4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 1/1.7/2/2.3/4 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 293 W INPUT POWER H37/M58 ANSI CODE CAPACITANCE 15 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 4.75 INCH L X 4.25 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • 1/1.7/2/2.3/4 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 293 W INPUT POWER
  • H37/M58 ANSI CODE
  • CAPACITANCE 15 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM250ML5AA4-5-UNV
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Lumatek 600W 240v HPS/MH E-Ballast - LK6240 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 220/240V
Lamp Wattage 600 watts
View Details
Fluorescent Electronic Ballast - GE-232-MVPS-H - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details