GE Lighting Open Core and Coil HID Ballast GEM1000ML5AA5-5-UNV

Description
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 2.4/4.1/4.7/5.4/9.3 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1103 W INPUT POWER H36/M47 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet
Description
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 2.4/4.1/4.7/5.4/9.3 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1103 W INPUT POWER H36/M47 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - GEM1000ML5AA5-5-UNV - GE Lighting
Cleveland, OH, USA
Open Core and Coil HID Ballast
GEM1000ML5AA5-5-UNV
Open Core and Coil HID Ballast GEM1000ML5AA5-5-UNV
6 INCH L X 4.2 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277/480 V INPUT VOLTAGE 2.4/4.1/4.7/5.4/9.3 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1103 W INPUT POWER H36/M47 ANSI CODE CAPACITANCE 24 MICROFARAD APPLICATION INDUSTRIAL/COMMERCIA L
  • 6 INCH L X 4.2 INCH W SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS
  • UL, CUL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277/480 V INPUT VOLTAGE
  • 2.4/4.1/4.7/5.4/9.3 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1103 W INPUT POWER
  • H36/M47 ANSI CODE
  • CAPACITANCE 24 MICROFARAD
  • APPLICATION INDUSTRIAL/COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEM1000ML5AA5-5-UNV
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Magnetic Ballast - GETR480/277-110W-480 - GE Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL
Nominal Voltage 277V; 347V; 480V
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details