GE Lighting Fluorescent Electronic Ballast GE454MVPS90-E-S-277

Description
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 9 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3/4 LAMP(S) FT55W/2G1, FT50W/2G1, F58T8, F54T5/HO, F54T5/HO LAMP TYPE 50/54/55/58 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.4 TO 2.02 AMPERE INPUT CURRENT PARALLEL WIRING 105 TO 227 W INPUT POWER PROGRAMMED, RAPID STARTING TYPE LINEAR LAMP STYLE 0.98 TO 0.99 POWER FACTOR 0.89 TO 1.05 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C62.41, FCC
Datasheet
Description
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 9 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3/4 LAMP(S) FT55W/2G1, FT50W/2G1, F58T8, F54T5/HO, F54T5/HO LAMP TYPE 50/54/55/58 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.4 TO 2.02 AMPERE INPUT CURRENT PARALLEL WIRING 105 TO 227 W INPUT POWER PROGRAMMED, RAPID STARTING TYPE LINEAR LAMP STYLE 0.98 TO 0.99 POWER FACTOR 0.89 TO 1.05 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C62.41, FCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE454MVPS90-E-S-277 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE454MVPS90-E-S-277
Fluorescent Electronic Ballast GE454MVPS90-E-S-277
16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 9 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2/3/4 LAMP(S) FT55W/2G1, FT50W/2G1, F58T8, F54T5/HO, F54T5/HO LAMP TYPE 50/54/55/58 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.4 TO 2.02 AMPERE INPUT CURRENT PARALLEL WIRING 105 TO 227 W INPUT POWER PROGRAMMED, RAPID STARTING TYPE LINEAR LAMP STYLE 0.98 TO 0.99 POWER FACTOR 0.89 TO 1.05 BALLAST FACTOR ROHS COMPLIANT APPLICABLE STANDARD ANSI C62.41, FCC
  • 16.7 INCH L X 1.7 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 9 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 2/3/4 LAMP(S)
  • FT55W/2G1, FT50W/2G1, F58T8, F54T5/HO, F54T5/HO LAMP TYPE
  • 50/54/55/58 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.4 TO 2.02 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 105 TO 227 W INPUT POWER
  • PROGRAMMED, RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.98 TO 0.99 POWER FACTOR
  • 0.89 TO 1.05 BALLAST FACTOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ANSI C62.41, FCC
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE454MVPS90-E-S-277
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Rapid Start; Programmed, Rapid
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HEL/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Phantom Digital 400W Electronic Ballast, 120/240v - PHE400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE232MAX-G-H - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Start Method Instant Start
View Details