GE Lighting Compact Fluorescent Electronic Ballast GEC340MAX-A

Description
9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 OR 3 LAMP(S) F32T8, F28T5/HE, F40/30BX/2G11, F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE 32/28/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.59/0.25/0.78/0.33 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 69/68/92/90 W INPUT POWER INSTANT STARTING TYPE 0.99/0.95 POWER FACTOR 1.03/0.94 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 OR 3 LAMP(S) F32T8, F28T5/HE, F40/30BX/2G11, F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE 32/28/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.59/0.25/0.78/0.33 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 69/68/92/90 W INPUT POWER INSTANT STARTING TYPE 0.99/0.95 POWER FACTOR 1.03/0.94 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC340MAX-A - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC340MAX-A
Compact Fluorescent Electronic Ballast GEC340MAX-A
9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 2 OR 3 LAMP(S) F32T8, F28T5/HE, F40/30BX/2G11, F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE 32/28/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.59/0.25/0.78/0.33 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 69/68/92/90 W INPUT POWER INSTANT STARTING TYPE 0.99/0.95 POWER FACTOR 1.03/0.94 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.8 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 2 OR 3 LAMP(S)
  • F32T8, F28T5/HE, F40/30BX/2G11, F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE
  • 32/28/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.59/0.25/0.78/0.33 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 69/68/92/90 W INPUT POWER
  • INSTANT STARTING TYPE
  • 0.99/0.95 POWER FACTOR
  • 1.03/0.94 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • ULTRAMAX[TM], HIGH LUMEN BIAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC340MAX-A
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322H/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Ballast - GEC213MVPS-3W - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Lamp Type CFL Lamp
View Details