GE Lighting Compact Fluorescent Electronic Ballast GEC213MVPS-3W

Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) CFQ18W, CFS16W, CFTR18W, CFQ13W, CFS10W, CFTR13W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.19/0.06/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.89/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION PROLINE[TM] BRAND
Datasheet
Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) CFQ18W, CFS16W, CFTR18W, CFQ13W, CFS10W, CFTR13W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.19/0.06/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.89/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC213MVPS-3W - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC213MVPS-3W
Compact Fluorescent Electronic Ballast GEC213MVPS-3W
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) CFQ18W, CFS16W, CFTR18W, CFQ13W, CFS10W, CFTR13W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.19/0.06/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.89/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION PROLINE[TM] BRAND
  • HIGH FREQUENCY TYPE
  • 5 INCH L X 2.4 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • CFQ18W, CFS16W, CFTR18W, CFQ13W, CFS10W, CFTR13W LAMP TYPE
  • 13/18/10/16 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.19/0.06/0.26/0.12 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 15/32 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • 0.99/0.89/0.96 POWER FACTOR
  • 1.09/1.04 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC213MVPS-3W
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Lamp Type CFL Lamp
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Transfomer for BAH400A - BA50005A - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details
Indoor/Outdoor Enclosed HID Ballast - 12210237CTC000I-UNV - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details