Hydrofarm, Inc. Phantom Digital 250W Electronic Ballast, 120/240v PHE250

Description
Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life When using at 240V, do not use with timer TM01240, also known as the Intermatic HB112. You must use the TMHDT104, or a lighting controller, such as the CAMLC4XT.
Datasheet
Description
Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life When using at 240V, do not use with timer TM01240, also known as the Intermatic HB112. You must use the TMHDT104, or a lighting controller, such as the CAMLC4XT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phantom Digital 250W Electronic Ballast, 120/240v - PHE250 - Hydrofarm, Inc.
Petaluma, CA, USA
Phantom Digital 250W Electronic Ballast, 120/240v
PHE250
Phantom Digital 250W Electronic Ballast, 120/240v PHE250
Dual resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included Unlike magnetic ballast, Phantom runs completely silent Patented lock & seal BAREF lamp cord installed Internal RF protection Triple surface aluminum fins - most efficient cooling in its class Internal Resin coating protects components for long life When using at 240V, do not use with timer TM01240, also known as the Intermatic HB112. You must use the TMHDT104, or a lighting controller, such as the CAMLC4XT.
  • Dual resettable breakers - protects lamp and household circuits
  • Only ballast on the market designed for vertical operation for coolest running and optimum grow space
  • Drives the highest light output for maximum plant growth
  • Universal reflector adaptor and 8 ft heavy duty cord included
  • Unlike magnetic ballast, Phantom runs completely silent
  • Patented lock & seal BAREF lamp cord installed
  • Internal RF protection
  • Triple surface aluminum fins - most efficient cooling in its class
  • Internal Resin coating protects components for long life

When using at 240V, do not use with timer TM01240, also known as the Intermatic HB112. You must use the TMHDT104, or a lighting controller, such as the CAMLC4XT.

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PHE250
Product Name Phantom Digital 250W Electronic Ballast, 120/240v
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
150w HP SODIUM 480v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 480V
View Details
Lumatek 1000W 120/240V HPS/MH Dimmable E-Ballast - LK1000 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details