GE Lighting Compact Fluorescent Electronic Ballast GEC242-MVPS-SE

Description
HIGH FREQUENCY TYPE 5 INCH L X 3 INCH W X 1.38 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) FC9T5-22W, FT40W/2G11, FC12T5-40W, CFTR26W, CFQ26W, FT24W/2G11, CFTR42W/GX24Q, CFTR32W/GX24Q, FT39W/2G11, CFS28W, CFTR70W/GX24Q, CFTR57W/GX24Q LAMP TYPE 22/40/26/42/32/39/28 /70/57 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.45/0.37/0.2/0.16 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 55/54/44/43 W INPUT POWER PROGRAMMED STARTING TYPE 0.98/0.96/0.99/0.93 POWER FACTOR 1.04/1.06/1.3/1.28 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Datasheet
Description
HIGH FREQUENCY TYPE 5 INCH L X 3 INCH W X 1.38 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) FC9T5-22W, FT40W/2G11, FC12T5-40W, CFTR26W, CFQ26W, FT24W/2G11, CFTR42W/GX24Q, CFTR32W/GX24Q, FT39W/2G11, CFS28W, CFTR70W/GX24Q, CFTR57W/GX24Q LAMP TYPE 22/40/26/42/32/39/28 /70/57 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.45/0.37/0.2/0.16 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 55/54/44/43 W INPUT POWER PROGRAMMED STARTING TYPE 0.98/0.96/0.99/0.93 POWER FACTOR 1.04/1.06/1.3/1.28 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC242-MVPS-SE - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC242-MVPS-SE
Compact Fluorescent Electronic Ballast GEC242-MVPS-SE
HIGH FREQUENCY TYPE 5 INCH L X 3 INCH W X 1.38 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 13 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, FCC APPROVAL 1 OR 2 LAMP(S) FC9T5-22W, FT40W/2G11, FC12T5-40W, CFTR26W, CFQ26W, FT24W/2G11, CFTR42W/GX24Q, CFTR32W/GX24Q, FT39W/2G11, CFS28W, CFTR70W/GX24Q, CFTR57W/GX24Q LAMP TYPE 22/40/26/42/32/39/28 /70/57 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.45/0.37/0.2/0.16 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 55/54/44/43 W INPUT POWER PROGRAMMED STARTING TYPE 0.98/0.96/0.99/0.93 POWER FACTOR 1.04/1.06/1.3/1.28 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION
  • HIGH FREQUENCY TYPE
  • 5 INCH L X 3 INCH W X 1.38 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 13 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • FC9T5-22W, FT40W/2G11, FC12T5-40W, CFTR26W, CFQ26W, FT24W/2G11, CFTR42W/GX24Q, CFTR32W/GX24Q, FT39W/2G11, CFS28W, CFTR70W/GX24Q, CFTR57W/GX24Q LAMP TYPE
  • 22/40/26/42/32/39/28/70/57 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.45/0.37/0.2/0.16 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 55/54/44/43 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • 0.98/0.96/0.99/0.93 POWER FACTOR
  • 1.04/1.06/1.3/1.28 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC242-MVPS-SE
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Lamp Type CFL Lamp
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
HID Ballast - 4MH175SAA-PS_26 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 175 watts
View Details
2 TUBE F40/T12 RS 277v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 277V
View Details