Hydrofarm, Inc. Lumatek 1000W Ballast w/ Lumatek 1000W Bulb Kit LK1000KIT

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Includes Lumatek 1000W Ballast and Lumatek 1000W HPS Bulb. Lumatek 1000W 120/240V HPS/MH Dimmable E-Ballast • Dimmable • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 1000W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 150 • PAR (umol/s): 1,798 • Photo Flux (phyto-lm): 290,000
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Includes Lumatek 1000W Ballast and Lumatek 1000W HPS Bulb. Lumatek 1000W 120/240V HPS/MH Dimmable E-Ballast • Dimmable • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 1000W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 150 • PAR (umol/s): 1,798 • Photo Flux (phyto-lm): 290,000

Suppliers

Company
Product
Description
Supplier Links
Lumatek 1000W Ballast w/ Lumatek 1000W Bulb Kit - LK1000KIT - Hydrofarm, Inc.
Petaluma, CA, USA
Lumatek 1000W Ballast w/ Lumatek 1000W Bulb Kit
LK1000KIT
Lumatek 1000W Ballast w/ Lumatek 1000W Bulb Kit LK1000KIT
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Includes Lumatek 1000W Ballast and Lumatek 1000W HPS Bulb. Lumatek 1000W 120/240V HPS/MH Dimmable E-Ballast • Dimmable • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • *3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 1000W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 150 • PAR (umol/s): 1,798 • Photo Flux (phyto-lm): 290,000

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Includes Lumatek 1000W Ballast and Lumatek 1000W HPS Bulb.

Lumatek 1000W 120/240V HPS/MH Dimmable E-Ballast
• Dimmable
• Unique graduated fin design for more efficient cooling
• Completely pre-wired with popular BAREF lamp cord
• *3 years full + 2 years warranty
• Internal Resin coating protects components for long life
• External breaker system protects against power surges
• Completely silent

Lumatek 1000W High-Par Output HPS
Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output.

• Luminous Efficiency (lm/W): 150
• PAR (umol/s): 1,798
• Photo Flux (phyto-lm): 290,000

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number LK1000KIT
Product Name Lumatek 1000W Ballast w/ Lumatek 1000W Bulb Kit
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Xtrasun 400W 120/240v HPS Ballast - BAS400A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Dimming Ballast - GE432MVPS-H-V03 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Features Dimmable
View Details