GE Lighting Fluorescent Electronic Ballast GE232-120-RES

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 195 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.54/0.79/0.55/0.81 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 32/51/53 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.48/0.05 POWER FACTOR 0.99/0.88/0.82/0.83 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 195 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.54/0.79/0.55/0.81 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 32/51/53 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.48/0.05 POWER FACTOR 0.99/0.88/0.82/0.83 BALLAST FACTOR PROLINE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE232-120-RES - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE232-120-RES
Fluorescent Electronic Ballast GE232-120-RES
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 195 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F25T8, F28T8, F32T8, F32T8WM LAMP TYPE 17/25/28/32 W LAMP WATTAGE 120 V INPUT VOLTAGE 0.54/0.79/0.55/0.81 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 32/51/53 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.48/0.05 POWER FACTOR 0.99/0.88/0.82/0.83 BALLAST FACTOR PROLINE[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 195 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F25T8, F28T8, F32T8, F32T8WM LAMP TYPE
  • 17/25/28/32 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 0.54/0.79/0.55/0.81 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 32/51/53 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.48/0.05 POWER FACTOR
  • 0.99/0.88/0.82/0.83 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232-120-RES
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Lumatek 250W 120/240 HPS/MH E-Ballast - LK250 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 250 watts
View Details
Fluorescent Electronic Ballast - GE332MAXP480-H-480 - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
View Details