GE Lighting Compact Fluorescent Electronic Ballast GEC226-MVPS-3W

Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 OR 2 LAMP(S) CFQ26W/G24Q, CFS21W/GR10Q, CFTR26W/GX24Q, CFTR32W/GX24Q, CFTR42W/GX24Q, FC16T9/40W, FT24W/2G11, FT36W/2G11, FT39W/2G11 LAMP TYPE 56/54/30/64/32/55/51 /50/39/40/27/35/33 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47/0.2/0.25/0.12/0 .53/0.23/0.26/0.42/0 .18/0.33/0.15/0.13/0 .14/0.11/0.29/0.27 AMPERE INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 33/35 W INPUT POWER PROGRAMMED STARTING TYPE T4 LAMP STYLE 0.97/0.98/0.94/0.99/ 0.91/0.93 POWER FACTOR 0.97/0.98/0.94/1.1/1 .04/0.89/1.11/1.12/1 /0.88/1.02 BALLAST FACTOR PROLINE BRAND LINE VOLTAGE REGULATION 10 PERCENT
Datasheet
Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 OR 2 LAMP(S) CFQ26W/G24Q, CFS21W/GR10Q, CFTR26W/GX24Q, CFTR32W/GX24Q, CFTR42W/GX24Q, FC16T9/40W, FT24W/2G11, FT36W/2G11, FT39W/2G11 LAMP TYPE 56/54/30/64/32/55/51 /50/39/40/27/35/33 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47/0.2/0.25/0.12/0 .53/0.23/0.26/0.42/0 .18/0.33/0.15/0.13/0 .14/0.11/0.29/0.27 AMPERE INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 33/35 W INPUT POWER PROGRAMMED STARTING TYPE T4 LAMP STYLE 0.97/0.98/0.94/0.99/ 0.91/0.93 POWER FACTOR 0.97/0.98/0.94/1.1/1 .04/0.89/1.11/1.12/1 /0.88/1.02 BALLAST FACTOR PROLINE BRAND LINE VOLTAGE REGULATION 10 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC226-MVPS-3W - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC226-MVPS-3W
Compact Fluorescent Electronic Ballast GEC226-MVPS-3W
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 14 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 OR 2 LAMP(S) CFQ26W/G24Q, CFS21W/GR10Q, CFTR26W/GX24Q, CFTR32W/GX24Q, CFTR42W/GX24Q, FC16T9/40W, FT24W/2G11, FT36W/2G11, FT39W/2G11 LAMP TYPE 56/54/30/64/32/55/51 /50/39/40/27/35/33 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.47/0.2/0.25/0.12/0 .53/0.23/0.26/0.42/0 .18/0.33/0.15/0.13/0 .14/0.11/0.29/0.27 AMPERE INPUT CURRENT SERIES WIRING HPF CIRCUIT TYPE 33/35 W INPUT POWER PROGRAMMED STARTING TYPE T4 LAMP STYLE 0.97/0.98/0.94/0.99/ 0.91/0.93 POWER FACTOR 0.97/0.98/0.94/1.1/1 .04/0.89/1.11/1.12/1 /0.88/1.02 BALLAST FACTOR PROLINE BRAND LINE VOLTAGE REGULATION 10 PERCENT
  • HIGH FREQUENCY TYPE
  • 5 INCH L X 2.4 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 14 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1 OR 2 LAMP(S)
  • CFQ26W/G24Q, CFS21W/GR10Q, CFTR26W/GX24Q, CFTR32W/GX24Q, CFTR42W/GX24Q, FC16T9/40W, FT24W/2G11, FT36W/2G11, FT39W/2G11 LAMP TYPE
  • 56/54/30/64/32/55/51/50/39/40/27/35/33 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.47/0.2/0.25/0.12/0.53/0.23/0.26/0.42/0.18/0.33/0.15/0.13/0.14/0.11/0.29/0.27 AMPERE INPUT CURRENT
  • SERIES WIRING
  • HPF CIRCUIT TYPE
  • 33/35 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • T4 LAMP STYLE
  • 0.97/0.98/0.94/0.99/0.91/0.93 POWER FACTOR
  • 0.97/0.98/0.94/1.1/1.04/0.89/1.11/1.12/1/0.88/1.02 BALLAST FACTOR
  • PROLINE BRAND
  • LINE VOLTAGE REGULATION 10 PERCENT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC226-MVPS-3W
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type T4; CFL Lamp
Start Method PROGRAMMED
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Xtrasun Ballast Cord 120V, 8 ft. - BACD5 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V
View Details
Fluorescent Ballast - EB-232IS-U-ES_1249 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details
150w METAL HALIDE 120/277v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
View Details