Premium Quality Lighting Ballast for 1 or 2 F54 480V- SUPERIOR LIFE® QUICK CONNECT 70193

Description
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.
Description
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.

Suppliers

Company
Product
Description
Supplier Links
Simi Valley, CA, USA
Ballast for 1 or 2 F54 480V- SUPERIOR LIFE® QUICK CONNECT
70193
Ballast for 1 or 2 F54 480V- SUPERIOR LIFE® QUICK CONNECT 70193
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry.
Our Mission
Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value.
Why PQL?
We take pride in making customer satisfaction our #1 priority.

Supplier's Site

Technical Specifications

  Premium Quality Lighting
Product Category Ballasts
Product Number 70193
Product Name Ballast for 1 or 2 F54 480V- SUPERIOR LIFE® QUICK CONNECT
Lamp Type T5
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Ballast - QTP-1/2X13CF/UNV-DM/51818 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Start Method Preheat; Rapid Start
View Details
Ballasts - SKEU324HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT LU1000 QUAD-TAP - 81980 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details