GE Lighting Fluorescent Electronic Dimming Ballast GE232MAXP90-S60

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.43/0.2/0.34/0.15 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 55/40 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.28/1.13 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.43/0.2/0.34/0.15 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 55/40 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.28/1.13 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE232MAXP90-S60 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE232MAXP90-S60
Fluorescent Electronic Dimming Ballast GE232MAXP90-S60
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 25 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 OR 2 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.43/0.2/0.34/0.15 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 55/40 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.96 POWER FACTOR 1.28/1.13 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION CONTINUOUS 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 25 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 17/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.43/0.2/0.34/0.15 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 55/40 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.96 POWER FACTOR
  • 1.28/1.13 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • CONTINUOUS 100 TO 60 PERCENT DIMMING
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE232MAXP90-S60
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - High Output - 800ma - Aero-Tech Light Bulb Co.
Specs
Nominal Voltage 120V
Lamp Wattage 480 watts
View Details
Compact Fluorescent Electronic Ballast - GEC225MVPS-A - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
View Details
Smart Lighting Solutions, LLC
View Details