GE Lighting Compact Fluorescent Electronic Ballast GEC213-MVPS-SE

Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.89/0.99/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR
Datasheet
Description
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.89/0.99/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC213-MVPS-SE - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC213-MVPS-SE
Compact Fluorescent Electronic Ballast GEC213-MVPS-SE
HIGH FREQUENCY TYPE 5 INCH L X 2.4 INCH W X 1 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 18 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 OR 2 LAMP(S) CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL/HIGH OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.89/0.99/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR
  • HIGH FREQUENCY TYPE
  • 5 INCH L X 2.4 INCH W X 1 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 18 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 1 OR 2 LAMP(S)
  • CFQ13W, CFTR13W, CFQ18W, CFTR18W, CFS10W, CFS16W LAMP TYPE
  • 13/18/10/16 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.06/0.19/0.26/0.12 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL/HIGH OUTPUT CIRCUIT TYPE
  • 15/32 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • 0.89/0.99/0.96 POWER FACTOR
  • 1.09/1.04 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC213-MVPS-SE
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Lamp Type CFL Lamp
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Phantom Digital 750W Electronic Ballast, 120/240V Dimmable - PHE750DS - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 750 watts
View Details
HID Ballast - 3MH1000SCA03_1495 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 1000 watts
View Details
1 TUBE F48-F96/T12 HO 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology Duplexer
Lamp Type CFL Lamp
Nominal Voltage 120V
View Details