Hydrofarm, Inc. Ignitor for BAC400A BA50009A

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ignitor for BAC400A
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ignitor for BAC400A

Suppliers

Company
Product
Description
Supplier Links
Ignitor for BAC400A - BA50009A - Hydrofarm, Inc.
Petaluma, CA, USA
Ignitor for BAC400A
BA50009A
Ignitor for BAC400A BA50009A
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ignitor for BAC400A

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*
Ignitor for BAC400A

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number BA50009A
Product Name Ignitor for BAC400A
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Xtrasun 400W 120/240v HPS Ballast - BAS400A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Fluorescent Electronic Ballast - GE332MAXPH-42T - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark; UL (Canada and US), CSA
Start Method Instant Start
View Details