GE Lighting HID Electronic Ballast GEMH70-MSLF-120-120

Description
LOW FREQUENCY TYPE 1.7 INCH W X 1.18 INCH H SIZE 5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL SIDE LEAD WITH FEET MOUNTING 0.64 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING METAL HALIDE LAMP TYPE 20 TO 150 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/C98, M139/C139 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL OPERATING FREQUENCY 275 HZ REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet
Description
LOW FREQUENCY TYPE 1.7 INCH W X 1.18 INCH H SIZE 5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL SIDE LEAD WITH FEET MOUNTING 0.64 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING METAL HALIDE LAMP TYPE 20 TO 150 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/C98, M139/C139 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL OPERATING FREQUENCY 275 HZ REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH70-MSLF-120-120 - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH70-MSLF-120-120
HID Electronic Ballast GEMH70-MSLF-120-120
LOW FREQUENCY TYPE 1.7 INCH W X 1.18 INCH H SIZE 5 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD UL, CUL, FCC APPROVAL SIDE LEAD WITH FEET MOUNTING 0.64 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING METAL HALIDE LAMP TYPE 20 TO 150 W LAMP WATTAGE 120 V INPUT VOLTAGE M98/C98, M139/C139 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ROHS COMPLIANT CREST FACTOR 1.5 ENCLOSURE TYPE METAL OPERATING FREQUENCY 275 HZ REMOTE MOUNTING DISTANCE TO LAMP 8 FT REMOTE MOUNTING WIRE GAUGE 18 AWG
  • LOW FREQUENCY TYPE
  • 1.7 INCH W X 1.18 INCH H SIZE
  • 5 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • SIDE LEAD WITH FEET MOUNTING
  • 0.64 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 77 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 20 TO 150 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • M98/C98, M139/C139 ANSI CODE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • ROHS COMPLIANT
  • CREST FACTOR 1.5
  • ENCLOSURE TYPE METAL
  • OPERATING FREQUENCY 275 HZ
  • REMOTE MOUNTING DISTANCE TO LAMP 8 FT
  • REMOTE MOUNTING WIRE GAUGE 18 AWG
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH70-MSLF-120-120
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Open Core and Coil HID Ballast - RWLED2T78YW/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F96T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 58 watts
View Details
Ballasts - SKEU324L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details