GE Lighting Fluorescent Electronic Dimming Ballast GE432MAXP90-S60

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.22/0.53/0.7/0.31 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 146/143/84/83 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.99/0.96 POWER FACTOR 1.22/0.66 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.22/0.53/0.7/0.31 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 146/143/84/83 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.99/0.96 POWER FACTOR 1.22/0.66 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Dimming Ballast - GE432MAXP90-S60 - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Dimming Ballast
GE432MAXP90-S60
Fluorescent Electronic Dimming Ballast GE432MAXP90-S60
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 16 PERCENT MAX. THD 60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 3 OR 4 LAMP(S) F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE 17/28/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 1.22/0.53/0.7/0.31 AMPERE INPUT CURRENT PARALLEL WIRING HIGH OUTPUT CIRCUIT TYPE 146/143/84/83 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.97/0.99/0.96 POWER FACTOR 1.22/0.66 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION 100 TO 60 PERCENT DIMMING ULTRAMAX[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 16 PERCENT MAX. THD
  • 60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 3 OR 4 LAMP(S)
  • F17T8, F28T8, F32T8, F32T8/25W, F32T8/WM, F40T8 LAMP TYPE
  • 17/28/32/40 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 1.22/0.53/0.7/0.31 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • HIGH OUTPUT CIRCUIT TYPE
  • 146/143/84/83 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.97/0.99/0.96 POWER FACTOR
  • 1.22/0.66 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • 100 TO 60 PERCENT DIMMING
  • ULTRAMAX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE432MAXP90-S60
Product Name Fluorescent Electronic Dimming Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Features Dimmable
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU322HEH/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat.. - LK600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details
HID Electronic Ballast - GEMH39-MSF-MV - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
View Details