GE Lighting HID Electronic Ballast GEMH39-MSF-MV

Description
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M130/C130 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet
Description
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M130/C130 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH39-MSF-MV - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH39-MSF-MV
HID Electronic Ballast GEMH39-MSF-MV
LOW FREQUENCY TYPE 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.17/0.39 AMPERE CURRENT RATING 1 LAMP(S) 44/45 W POWER RATING CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M130/C130 ANSI CODE 0.95 POWER FACTOR 1 BALLAST FACTOR ULTRAMAX[TM] BRAND APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
  • LOW FREQUENCY TYPE
  • 3.35 INCH L X 3.1 INCH W X 1.2 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • UL, CUL, FCC APPROVAL
  • 0.17/0.39 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 44/45 W POWER RATING
  • CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M130/C130 ANSI CODE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • ULTRAMAX[TM] BRAND
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH39-MSF-MV
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1402/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
1000w METAL HALIDE MULTI-TAP -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 1000 watts
View Details
Fluorescent Ballast - EB-232IS-U-ES-HBF_992 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details