Hydrofarm, Inc. Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat.. LK600

Description
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generator Ready Up to 20% MORE LUMENS; faster growth, bigger harvests Generator Ready Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power surges Completely silent
Description
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generator Ready Up to 20% MORE LUMENS; faster growth, bigger harvests Generator Ready Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power surges Completely silent

Suppliers

Company
Product
Description
Supplier Links
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat.. - LK600 - Hydrofarm, Inc.
Petaluma, CA, USA
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat..
LK600
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat.. LK600
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generator Ready Up to 20% MORE LUMENS; faster growth, bigger harvests Generator Ready Unique graduated fin design for more efficient cooling Completely pre-wired with popular BAREF lamp cord 3 years full + 2 years warranty Internal Resin coating protects components for long life External breaker system protects against power surges Completely silent

Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generator Ready

  • Up to 20% MORE LUMENS; faster growth, bigger harvests
  • Generator Ready
  • Unique graduated fin design for more efficient cooling
  • Completely pre-wired with popular BAREF lamp cord
  • 3 years full + 2 years warranty
  • Internal Resin coating protects components for long life
  • External breaker system protects against power surges
  • Completely silent

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number LK600
Product Name Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat..
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKE1324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
Ultra Grow 1000W E-Ballast, Dimmable - PMUG1000 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Open Core and Coil HID Ballast - GES250MLTAA4-5-QUAD - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type High Pressure Lamp
View Details