GE Lighting Fluorescent Electronic Ballast GE332MAXPN-DIY

Description
-22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.25/0.13/0.31/0.16 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 28/36 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.93/0.96 POWER FACTOR 0.86/0.77 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 4 PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
Datasheet
Description
-22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.25/0.13/0.31/0.16 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 28/36 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.93/0.96 POWER FACTOR 0.86/0.77 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 4 PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE332MAXPN-DIY - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE332MAXPN-DIY
Fluorescent Electronic Ballast GE332MAXPN-DIY
-22 DEG F MIN. STARTING TEMPERATURE 23 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 2 OR 3 LAMP(S) F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/WM, FE15T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.25/0.13/0.31/0.16 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 28/36 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.99/0.93/0.96 POWER FACTOR 0.86/0.77 BALLAST FACTOR ULTRAMAX[R] BRAND PACKAGING QUANTITY 4 PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 23 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 2 OR 3 LAMP(S)
  • F17T8, F25T12, F25T8, F28T8, F32T8, F32T8/WM, FE15T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.25/0.13/0.31/0.16 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 28/36 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.99/0.93/0.96 POWER FACTOR
  • 0.86/0.77 BALLAST FACTOR
  • ULTRAMAX[R] BRAND
  • PACKAGING QUANTITY 4
  • PACKAGING TYPE SHRINK WRAP BALLAST IN TRAY PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE332MAXPN-DIY
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Xtrasun 400W 120/240v HPS/MH Convertible Ballast - BAC400A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details
Open Core and Coil HID Ballast - GEM100048TAA5-52-480 - GE Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type Metal Halide Lamp
View Details
Fluorescent Electronic Dimming Ballast - H3DT825CU217 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details