GE Lighting HID Electronic Ballast GEMH70MVR-F

Description
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.7/0.3 AMPERE CURRENT RATING 1 LAMP(S) 79/82 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M98 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet
Description
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.7/0.3 AMPERE CURRENT RATING 1 LAMP(S) 79/82 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M98 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - GEMH70MVR-F - GE Lighting
Cleveland, OH, USA
HID Electronic Ballast
GEMH70MVR-F
HID Electronic Ballast GEMH70MVR-F
11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 0.7/0.3 AMPERE CURRENT RATING 1 LAMP(S) 79/82 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M98 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
  • 11.8 INCH L X 3.23 INCH W X 2.75 INCH H SIZE
  • -30 DEG F MIN. STARTING TEMPERATURE
  • UL APPROVAL
  • 0.7/0.3 AMPERE CURRENT RATING
  • 1 LAMP(S)
  • 79/82 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • M98 ANSI CODE
  • APPLICATION GROCERY DISPLAY, HOSPITALITY, OFFICE, RESTAURANT, RETAIL DISPLAY, WAREHOUSE, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEMH70MVR-F
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark; UL
Lamp Type Metal Halide Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
BALLAST KIT MH175 QUAD-TAP - 81990 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details