Hydrofarm, Inc. Lumatek 600W Ballast w/ Lumatek 600W Bulb Kit LK600KIT

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ballast - Generator Ready This popular E-ballast has been improved. The Lumatek E-ballast is a performance leader. Powers both metal halide and high-pressure sodium lamps (except the 750W model, which only powers HPS lamps). Available in 250, 400, 600, Dual 600, 750, and 1000W as well as generator friendly 400 & 600W. • Up to 20% MORE LUMENS; faster growth, bigger harvests • Generator Ready • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • 3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 600W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 150 • PAR (umol/s): 1030 • Photo Flux (phyto-lm):185,000
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ballast - Generator Ready This popular E-ballast has been improved. The Lumatek E-ballast is a performance leader. Powers both metal halide and high-pressure sodium lamps (except the 750W model, which only powers HPS lamps). Available in 250, 400, 600, Dual 600, 750, and 1000W as well as generator friendly 400 & 600W. • Up to 20% MORE LUMENS; faster growth, bigger harvests • Generator Ready • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • 3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 600W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 150 • PAR (umol/s): 1030 • Photo Flux (phyto-lm):185,000

Suppliers

Company
Product
Description
Supplier Links
Lumatek 600W Ballast w/ Lumatek 600W Bulb Kit - LK600KIT - Hydrofarm, Inc.
Petaluma, CA, USA
Lumatek 600W Ballast w/ Lumatek 600W Bulb Kit
LK600KIT
Lumatek 600W Ballast w/ Lumatek 600W Bulb Kit LK600KIT
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ballast - Generator Ready This popular E-ballast has been improved. The Lumatek E-ballast is a performance leader. Powers both metal halide and high-pressure sodium lamps (except the 750W model, which only powers HPS lamps). Available in 250, 400, 600, Dual 600, 750, and 1000W as well as generator friendly 400 & 600W. • Up to 20% MORE LUMENS; faster growth, bigger harvests • Generator Ready • Unique graduated fin design for more efficient cooling • Completely pre-wired with popular BAREF lamp cord • 3 years full + 2 years warranty • Internal Resin coating protects components for long life • External breaker system protects against power surges • Completely silent Lumatek 600W High-Par Output HPS Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output. • Luminous Efficiency (lm/W): 150 • PAR (umol/s): 1030 • Photo Flux (phyto-lm):185,000

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Ballast - Generator Ready

This popular E-ballast has been improved. The Lumatek E-ballast is a performance leader. Powers both metal halide and high-pressure sodium lamps (except the 750W model, which only powers HPS lamps). Available in 250, 400, 600, Dual 600, 750, and 1000W as well as generator friendly 400 & 600W.

• Up to 20% MORE LUMENS; faster growth, bigger harvests
• Generator Ready
• Unique graduated fin design for more efficient cooling
• Completely pre-wired with popular BAREF lamp cord
• 3 years full + 2 years warranty
• Internal Resin coating protects components for long life
• External breaker system protects against power surges
• Completely silent

Lumatek 600W High-Par Output HPS

Lumatek's high-par output lamps are designed by the world's leading HID lamp engineers. These lamps provide exceptional performance on both magnetic and electronic ballasts. 100% European engineered and manufactured Lumatek's high-par output lamps deliver an optimized spectrum and high level of Photosynthetic Active Radiation to promote healthy plant growth. These lamps have strengthened seals and a reinforced arc frame to ensure that they will provide long lasting performance with stable lumen output.

• Luminous Efficiency (lm/W): 150
• PAR (umol/s): 1030
• Photo Flux (phyto-lm):185,000

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number LK600KIT
Product Name Lumatek 600W Ballast w/ Lumatek 600W Bulb Kit
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Specs
Ballast Technology HID
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type High Pressure Lamp
View Details
70w METAL HALIDE 120v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V
View Details
Xtrasun 1000W 120/240v MH Ballast - BAH100A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details